location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DZ199T#1730
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a :
The long product name of HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq dx2000 microtower
More>>>
HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a:
The official description of HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, low cost desktop PCs, providing businesses with the performance and quality they need for all essential computing requirements.Simple, low cost desktop PCs in a microtower configuration providing businesses with the performance and quality they need for all essential computing requirements.The HP Compaq Business Desktop dx2000 microtower is specifically designed to deliver industry-standard features at the lowest possible price. Built around PC technology from Intel® and featuring all essential PC components, these compact yet expandable microtower platforms take care of basic business computing requirements at an affordable price. The HP dx2000 provides an excellent ratio of price to performance while simply delivering the quality, reliability, and service HP customers have come to expect.Simple, low-cost business PCs.

Short summary description HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a:
This short summary of the HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a

Long summary description HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a:
This is an auto-generated long summary of HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a based on the first three specs of the first five spec groups.

HP Compaq dx2000 P4 2,8A GHz 2 x 128 MB/40 GB cd-rom LAN WXP Pro SP1a