X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DZ010T#MON
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:35:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9237
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: This three-year (3-1-1), limitedand service offering delivers three years of parts and one year of both labor and on-site repair.
Long product name HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a:
The short editorial description of HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a
hp compaq d330 microtower

Marketing text HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a

:
The official marketing text of HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a as supplied by the manufacturer
Provides the latest in proven technology along with the ultimate balance of price and performance with a wide choice of features to meet every corporate computing need.The HP Compaq Business Desktop family gives you a perfect fit of quality, reliability and performance for your demands, providing outstanding value and investment protection. Whether you require superior stability and manageability with low lifecycle costs, or desktops with proven technology, superior price/performance and a wide choice of features, or even entry-level PCs that balance price and essential computing capabilities the HP Desktop family holds the solution.Provides the latest in proven technology in a tower configuration for reducing space consumption, with the ultimate balance of price and performance with a wide choice of features to meet every corporate computing need.
Short summary description HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a:
This short summary of the HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a
Long summary description HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a:
This is an auto-generated long summary of HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a based on the first three specs of the first five spec groups.
HP Compaq d330 P4 2.8 GHz 2x128M/40G CD-ROM LAN WXP Pro SP1a
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs