location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DY599A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DY599A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160233000 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 10:49:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2008
Product end of life date
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR :
The long product name of HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64MB DDR, 32bits, 350MHz, 2048 x 1536, DMS-59
More>>>
HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR:
The official description of HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro NVS 280 Graphics Controller is a low profile, dual-head graphics card. It provides professional 2D graphics with next-generation multi-display capabilities. Easily installed with a setup wizard, this controller integrates seamlessly with the Microsoft Windows environment. It is tested for compatibility with all major financial, non-linear editing (NLE), and electronic design automation (EDA) applications. It provides great flexibility for users who need support for either dual- analog or digital displays.

Short summary description HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR:
This short summary of the HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

HP DY599A, NVS 280, 0.064 GB, GDDR, 32 bit, 2048 x 1536 pixels, PCI

Long summary description HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR:
This is an auto-generated long summary of HP DY599A graphics card NVIDIA NVS 280 0.064 GB GDDR based on the first three specs of the first five spec groups.

HP DY599A. Graphics processor family: NVIDIA, Graphics processor: NVS 280. Discrete graphics card memory: 0.064 GB, Graphics card memory type: GDDR, Memory bus: 32 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: PCI. Cooling type: Passive

Processor
Graphics processor family *
NVIDIA
Graphics processor *
NVS 280
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Memory
Discrete graphics card memory *
0.064 GB
Graphics card memory type *
GDDR
Memory bus *
32 bit
Ports & interfaces
Interface type *
PCI
Ports & interfaces
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Weight & dimensions
Weight
240 g
Depth
230 mm
Height
57.2 mm
Width
132.1 mm