location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DY596A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DY596A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160232973 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2006
Product end of life date
Bullet Points HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon X300 0.128 GB GDDR
  • - 2048 x 1536 pixels 64 bit PCI Express x16
  • - DVI-I ports quantity: 1
  • - DirectX version: 9.0
Long product name HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR :
The long product name of HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128MB DDR, DVI-I, S-Video, x16 PCIE
More>>>
HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR:
The official description of HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As well as improving the everyday desktop PC performance this impressive graphics card is perfect for users seeking stable 2D graphics, advanced 3D image manipulation or video conferencing capability.

Short summary description HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR:
This short summary of the HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

HP DY596A, Radeon X300, 0.128 GB, GDDR, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR:
This is an auto-generated long summary of HP DY596A graphics card AMD Radeon X300 0.128 GB GDDR based on the first three specs of the first five spec groups.

HP DY596A. Graphics processor family: AMD, Graphics processor: Radeon X300. Discrete graphics card memory: 0.128 GB, Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: PCI Express x16. Cooling type: Passive

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon X300
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
0.128 GB
Graphics card memory type *
GDDR
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
9.0
HDCP
No
Dual Link DVI *
No
Design
Cooling type *
Passive
Weight & dimensions
Weight
24 kg
Length
230 mm
Height
190.5 mm