location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7100 P4 3.0GHz 512MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX878AV#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 350984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:22:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3 GHz
  • - 0.5 GB DDR-SDRAM
  • - 40 GB DVD-ROM
  • - Windows XP Professional
Long product name HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC :
The long product name of HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc7100, Intel Pentium 4, 3.0 GHz, 512 MB, DDR-SDRAM, 40 GB, DVD-ROM
More>>>
HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:
The official description of HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq dc7100 Small Form Factor, Microsoft Windows XP Professional, Intel Pentium 4 Processor 530 3.0 GHz 800 MHz 1 MB supporting Hyper-Threading Technology, 512 MB (400 MHz) DDR SDRAM, 40 GB (7200 rpm), DVD-ROM, NIC

Short summary description HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:
This short summary of the HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7100 P4 3.0GHz 512MB, 3 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:
This is an auto-generated long summary of HP Compaq dc7100 P4 3.0GHz 512MB Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

HP Compaq dc7100 P4 3.0GHz 512MB. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Optical drive type *
DVD-ROM
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Ports & interfaces
I/O ports
3 drive bays, 2 low-profile PCI* slots, 1 low-profile PCI-Express X 1, and 1 low-profile PCI-Express X 16 slot, and 8 USB 2.0 ports accommodate multiple drives and peripherals devices
USB 2.0 ports quantity *
8
DVI port
Yes
Ports & interfaces
Microphone in
No
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Compatible operating systems
Windows XP Professional Windows XP Home FreeDOS Novell SuSE Linux
Power
Power consumption (typical)
240 W
Weight & dimensions
Width *
337.8 mm
Depth *
378.5 mm
Height *
100.3 mm
Packaging content
Display included *
No
Other features
TV tuner integrated
No
Remote control included
No
Floppy drive installed
No