X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV064EA#ABH
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 26 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Feb 2015 14:47:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9215
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 26-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: standard statement: 3-year worldwide parts, labour and next business day onsite service
Long product name HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro:
The short editorial description of HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro
Combining leading technologies, including Intel’s EM64T, to deliver excellent uni-processor performance to designers, engineers, architects and all other demanding power users.

Marketing text HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro

:
The official marketing text of HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro as supplied by the manufacturer
The HP xw4200 Workstation combines leading Intel® and graphics technologies, to deliver excellent uni-processor performance to designers, engineers, architects and all other demanding power users. The versatile xw4200 provides incredible investment protection value as a transition tool to 64-bit computing — 32-bit applications run at full performance on an architecture that is also capable of supporting 64-bit operating systems and applications.
Short summary description HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro:
This short summary of the HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro
Long summary description HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro:
This is an auto-generated long summary of HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro based on the first three specs of the first five spec groups.
HP xw4200 Workstation P4 HT 3.20GHz 1GB/80GB No Graphics DVD/CD-RW WXP Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs