X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU425EA#ABH
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:43:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15091
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3-Year world-wide standard
Long product name HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro:
The short editorial description of HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro
hp compaq notebook nw8000

Marketing text HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro

:
The official marketing text of HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro as supplied by the manufacturer
Workstation MobilityThe HP Compaq Mobile Workstation nw8000 incorporates the power of the ATI Mobility FireGL T2 graphics controller with OpenGL hardware accelerated graphics, high resolution 15 inch displays and the latest Intel Pentium-M processors into a highly expandable mobile form factorIncorporates the power of the ATI® Mobility Fire GL T2 graphics controller, the latest Intel® processors and ISV certified reliability into a highly expandable notebook with the power and graphics performance of a workstation.These light-weight, ultraportable notebooks provide mobile workers with the highest levels of performance and consistency. Reduced ongoing costs due to long, stable lifecycles, enhanced warranties, modular design and global availability.
Short summary description HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro:
This short summary of the HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro
Long summary description HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro:
This is an auto-generated long summary of HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro based on the first three specs of the first five spec groups.
HP Compaq nw8000 P-M 1.8 GHz 512M/60G 15" TFT SXGA+ DVD/CD-RW ATI M Fire GL T2 LAN modem WXP Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs