location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DR910A power adapter/inverter Outdoor 135 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR910A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR910A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160167138 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Nov 2006
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DR910A power adapter/inverter Outdoor 135 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Outdoor
  • - Output power: 135 W Input voltage: 110-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name HP DR910A power adapter/inverter Outdoor 135 W Black :
The long product name of HP DR910A power adapter/inverter Outdoor 135 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

135W AC Adpater SWIS2
More>>>
HP DR910A power adapter/inverter Outdoor 135 W Black:
The official description of HP DR910A power adapter/inverter Outdoor 135 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Have power when you need it, where you need it, anytime – with an additional 135W AC adapter. Keep one on your desk, another at home – and one in your suitcase. Save your batteries for the road, you’ll be ready to recharge them at your next stop.

Short summary description HP DR910A power adapter/inverter Outdoor 135 W Black:
This short summary of the HP DR910A power adapter/inverter Outdoor 135 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DR910A, Laptop, Outdoor, 110-240 V, 50/60 Hz, 135 W, 19 V

Long summary description HP DR910A power adapter/inverter Outdoor 135 W Black:
This is an auto-generated long summary of HP DR910A power adapter/inverter Outdoor 135 W Black based on the first three specs of the first five spec groups.

HP DR910A. Purpose: Laptop, Power supply type: Outdoor, Input voltage: 110-240 V. Product colour: Black. Hold time: 5 ms

Features
Purpose *
Laptop
Power supply type *
Outdoor
Power current type
AC-to-DC
Input voltage *
110-240 V
Input frequency *
50/60 Hz
Output power *
135 W
Output voltage *
19 V
Compatibility
Compaq nx9100 & nx9105
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Other features
Hold time
5 ms