X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario S4150UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM026A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9353
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: For UK: www.hp.com/uk/warranty-extension For Ireland: www.hp.com/ie/warranty-extension

1 year, pick-up and return, parts and labour A +2 year warranty extension is available. For more information:
Long product name HP Compaq Presario S4150UK:
The short editorial description of HP Compaq Presario S4150UK
Compaq Presario S4150UK
Short summary description HP Compaq Presario S4150UK:
This short summary of the HP Compaq Presario S4150UK data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq Presario S4150UK, Intel Celeron, 400 MHz, 0.25 GB, DDR-SDRAM, 80 GB, 5400 RPM
Long summary description HP Compaq Presario S4150UK:
This is an auto-generated long summary of HP Compaq Presario S4150UK based on the first three specs of the first five spec groups.
HP Compaq Presario S4150UK. Processor family: Intel Celeron, Processor front side bus: 400 MHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Hard drive speed: 5400 RPM. Optical drive type: DVD-ROM. Product type: PC
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Cache internal
Actual internal (L1) cache memory.
(L2) 128KB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Optical drive
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Performance
Product type *
The sub-category of the product.
PC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
368 mm
Depth *
The distance from the front to the back of something.
173 mm
Height *
The measurement of the product from head to foot or from base to top.
419 mm
Package weight
Weight of the packaged product.
15.9 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
502 x 481 x 359 mm
Weight
11.6 kg
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Second optical drive speed
Speed of the second optical drive speed.
48x