Warranty:
This three-year (3-3-3), limitedand service offering delivers three years of on-site, next business-day service for parts and labor.
More>>>
HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro:
The official description of HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Small form factor delivers compact, high-performance enterprise computing with all the benefits of a full-sized enterprise PC in less space. Providing speed, power and serviceability in space-constrained environments.
Short summary description HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro:
This short summary of the HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro
Long summary description HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro:
This is an auto-generated long summary of HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro based on the first three specs of the first five spec groups.
HP compaq d530 P4 2,4-GHz 2 x 128 Mb/40 Gb cd-rom LAN WXP Pro