Warranty:
One-year pick-up-and-return (*) or bring-inHP Care Packupgrades available (*) Pick-up-and-returnavailable in Germany, Austria, UK, Ireland, France, Italy, Benelux and Spain call the HP Customer Support Centre for more information.
More>>>
Short summary description HP compaq nx9010 P4 2,66-GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro:
This short summary of the HP compaq nx9010 P4 2,66-GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP compaq nx9010 P4 2,66-GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro
Long summary description HP compaq nx9010 P4 2,66-GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro:
This is an auto-generated long summary of HP compaq nx9010 P4 2,66-GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro based on the first three specs of the first five spec groups.
HP compaq nx9010 P4 2,66-GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro