X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG220T#ABH
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Dec 2011 19:10:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14300
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: One-year pick-up-and-return1) or bring-in warranty HP Care Pack warranty upgrades available

Marketing text HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P

:
The official marketing text of HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P as supplied by the manufacturer
The HP Compaq Business Notebook nx9005 is the ultimate value notebook, providing superior performance and flexible connectivity at the lowest possible price.
Short summary description HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P:
This short summary of the HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P data-sheet is auto-generated and uses the product title and the first six key specs.
HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro, 1.8 GHz, AMD Athlon, 40 GB, 4200 RPM, 38.1 cm (15"), >3.1 kg
Long summary description HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P:
This is an auto-generated long summary of HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP P based on the first three specs of the first five spec groups.
HP compaq nx9000 athlon XP2400+ 1,8 GHz 256 Mb/40 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro. Processor clock speed: 1.8 GHz, Processor family: AMD Athlon. Total storage capacity: 40 GB, Hard drive speed: 4200 RPM. Display diagonal: 38.1 cm (15"). Weight: >3.1 kg, Dimensions (WxDxH): 272.3 x 327.5 x 38.4 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Storage
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
272.3 x 327.5 x 38.4 mm