X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8x dvd+rw/cd-rw module, Multibay I (12,7 mm)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG189B
Category :
Device able to store and retrieve data.
data storage
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 26 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:34:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19266
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 26-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .

Marketing text HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm)

:
The official marketing text of HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm) as supplied by the manufacturer
The DVD+RW Combo Drive is a 12.7 mm high, user removable, tray load data storage device that can write to CD-R and CD-RW and DVD+RW media and read from any industry standard DVD and compact disc media.
Short summary description HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm):
This short summary of the HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm) data-sheet is auto-generated and uses the product title and the first six key specs.
HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm)
Long summary description HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm):
This is an auto-generated long summary of HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm) based on the first three specs of the first five spec groups.
HP 8x dvd+rw/cd-rw module, Multibay I (12,7 mm)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs