X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG146A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 May 2013 12:39:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9142
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: Parts, labor, and onsite service next business day (3 years worldwide)

Long product name HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro:
The short editorial description of HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro
hp workstation xw4100

Marketing text HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro

:
The official marketing text of HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro as supplied by the manufacturer
Brings powerful, intelligently engineered workstations to designers and engineers who demand IT that performs with uncompromising graphics and speed. For an aggressively priced workstation that supports your business, grows with your complex needs and anticipates your challenges, choose from our range of easy-to-buy, quick-to-deploy and simple-to-maintain solutions.High-performing and high-value personal workstations based on Intel® Pentium® 4 and Xeon processors for Linux or Microsoft® Windows® users. Choose from innovative models, all with leading graphics capabilities and application certifications.Delivers the ultimate in price/performance for a single processor personal workstation. Combines Intel® Performance Acceleration Technology with an array of single- and multi-display graphics choices from entry 2D up to high-end 3D.
Short summary description HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro:
This short summary of the HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro
Long summary description HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro:
This is an auto-generated long summary of HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro based on the first three specs of the first five spec groups.
HP workstation xw4100 P4 3.2GHz 512MB/80GB IDE ATA/100 No graphics DVD/CDRW combo WXP Pro
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs