X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF431A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9312
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: This three-year (3-3-3), limitedand service offering delivers three years of on-site, next business-day service for parts and labor.
Long product name HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a:
The short editorial description of HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a
HP Compaq d530 ultra slim desktop

Marketing text HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a

:
The official marketing text of HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a as supplied by the manufacturer
Ultra-slim desktop combines performance and flexibility in seventy-five percent less space than an average desktop PC. Providing the essential mix of features, adaptability and manageability as either a desktop or a tower.The HP Compaq Business Desktop d530 provides the stability & manageability enterprise customers needProvides the stability and manageability you need to reduce ownership costs, increase productivity, and cut the complexity of PC ownership in the enterprise.The HP Compaq Business Desktop d530 series provides the stability and manageability you need to reduce ownership costs, increase productivity, and cut the complexity of PC ownership in the enterprise. In addition to a common software image, enhanced manageability solutions, easy-to-understand product offerings, plus global availability and warranty, the HP Compaq d530 series also offer new form factors, an easily serviceable chassis, and footprint options. From the smallest models to the largest, it provides solutions for almost every office configuration, from database to customer interface. Shipping with Broadcoms gigabit Ethernet to deliver 10/100/1000 Mbps LAN speeds, the d530 affordably update and prepare the infrastructure for tomorrows business technologies. Spread the networks power out to the edge.
Short summary description HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a:
This short summary of the HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a
Long summary description HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a:
This is an auto-generated long summary of HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a based on the first three specs of the first five spec groups.
HP Compaq d530 Celeron 2.6 GHz 256M/40G LAN WXP Pro SP1a
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs