X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.2 Basic Port Replicator with 90W AC Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC367B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160963877 show
Category :
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:28:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30013
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name HP 1.2 Basic Port Replicator with 90W AC Adapter:
The short editorial description of HP 1.2 Basic Port Replicator with 90W AC Adapter
HP 1.2 Basic Port Replicator with 90W AC Adapter

Marketing text HP 1.2 Basic Port Replicator with 90W AC Adapter

:
The official marketing text of HP 1.2 Basic Port Replicator with 90W AC Adapter as supplied by the manufacturer
Provides desktop convenience with full port replication. Connect monitor, keyboard, mouse and other external devices for ultimate convenience.

B13 - Multinational - UK English Localization
Short summary description HP 1.2 Basic Port Replicator with 90W AC Adapter:
This short summary of the HP 1.2 Basic Port Replicator with 90W AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
HP 1.2 Basic Port Replicator with 90W AC Adapter
Long summary description HP 1.2 Basic Port Replicator with 90W AC Adapter:
This is an auto-generated long summary of HP 1.2 Basic Port Replicator with 90W AC Adapter based on the first three specs of the first five spec groups.
HP 1.2 Basic Port Replicator with 90W AC Adapter
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs