Warranty:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP USB Floppy Disk Drive, External
:
The Compaq USB 1.44-MB External Diskette Drive is a double-sided micro diskette disk drive featuring simple one-cable connection via a USB interface cable. The USB drive has three write and read modes and automatically detects loaded media
The long product name of HP USB Floppy Disk Drive, External. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
The Compaq USB 1.44-MB External Diskette Drive is a double-sided micro diskette disk drive featuring simple one-cable connection via a USB interface cable. The USB drive has three write and read modes and automatically detects loaded media
More>>>
HP USB Floppy Disk Drive, External:
The official description of HP USB Floppy Disk Drive, External as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Compaq USB 1.44-MB External Diskette Drive is a double-sided micro diskette disk drive featuring simple one-cable connection via a USB interface cable. The USB drive has three write and read modes and automatically detects loaded media. The USB drive is both Plug and Play and Hot Plug capable
Short summary description HP USB Floppy Disk Drive, External:
This short summary of the HP USB Floppy Disk Drive, External data-sheet is auto-generated and uses the product title and the first six key specs.
HP USB Floppy Disk Drive, External
Long summary description HP USB Floppy Disk Drive, External:
This is an auto-generated long summary of HP USB Floppy Disk Drive, External based on the first three specs of the first five spec groups.
HP USB Floppy Disk Drive, External