X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Access Wireless Keyboard w/ Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC170B
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Dec 2012 05:10:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11890
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name HP Easy Access Wireless Keyboard w/ Mouse:
The short editorial description of HP Easy Access Wireless Keyboard w/ Mouse
Easy Access Wireless Keyboard and Mouse, 1.8g, 110/890g, Carbonite/Silver

Marketing text HP Easy Access Wireless Keyboard w/ Mouse

:
The official marketing text of HP Easy Access Wireless Keyboard w/ Mouse as supplied by the manufacturer
Keyboard
- Cordless radio frequency keyboard transmitter eliminates wires.
- Proprietary key technology renders typing virtually noiseless.
- Eight convenient buttons offer one-touch access to Internet and multimedia functionality.
- Industry-standard QWERTY key layouts are available in 101 W, 102 W, 103 W, 104 W, and 106 W types and in 35 languages.
- Encrypted digital radio transmission results in advanced security and reliability.
- Batteries last up to six months; software warns when battery replacement is required.

Optical Mouse
- Scroll wheel speeds Web and document navigation, functions as a third button.
- Batteries last up to three months; software warns when batteries need to be replaced.

Receiver
- Does not require line-of-sight access to keyboard and mouse.
- Responds to a particular keyboard and mouse, allowing the use of multiple cordless systems in a single office.
- Supports USB Suspend mode; provides wake-up by mouse motion, wheel scrolling, or keystroke.
- Offers two channels and 256 IDs
Short summary description HP Easy Access Wireless Keyboard w/ Mouse:
This short summary of the HP Easy Access Wireless Keyboard w/ Mouse data-sheet is auto-generated and uses the product title and the first six key specs.
HP Easy Access Wireless Keyboard w/ Mouse, RF Wireless, Wireless, USB, Battery, Alkaline, PC/server
Long summary description HP Easy Access Wireless Keyboard w/ Mouse:
This is an auto-generated long summary of HP Easy Access Wireless Keyboard w/ Mouse based on the first three specs of the first five spec groups.
HP Easy Access Wireless Keyboard w/ Mouse. Device interface: RF Wireless, Connectivity technology: Wireless, Purpose: PC/server. Wireless receiver interface: USB. Power source type: Battery, Battery technology: Alkaline. Scroll type: Wheel. Keyboard dimensions (WxDxH): 163.2 x 458.8 x 38.9 mm, Keyboard weight: 890 g, Mouse dimensions (WxDxH): 74.2 x 130 x 44.7 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Connectivity technology*
Wireless
Purpose*
What the product is used for.
PC/server
Keyboard style*
The style of the keyboard e.g. straight, curved.
Straight
Keyboard form factor*
Keyboard size, e.g. standard, mini.
Standard
Numeric keypad*
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Adjustable keyboard height
Yes
Design
Internal
The product is built in.
Yes
Ergonomics
LED indicators
Yes
Receiver
Wireless receiver interface
USB
Power
Power source type
What the power source is.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Number of batteries supported
The number of batteries that can be used with the product.
4
Number of batteries (mouse)
2
Power
Number of batteries (keyboard)
2
Mouse
Mouse included *
A mouse is included with this product.
Yes
Buttons quantity
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Scroll type
Type of scroll in computer input device, e.g. wheel, touch.
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Weight & dimensions
Receiver weight
118 g
Mouse dimensions (WxDxH)
74.2 x 130 x 44.7 mm
Keyboard weight
890 g
Receiver dimensions (WxDxH)
64.6 x 139 x 31 mm
Mouse weight
How heavy the mouse is.
110 g
Keyboard dimensions (WxDxH)
163.2 x 458.8 x 38.9 mm
Packaging data
Receiver included
The product includes a receiver, which is a device for picking up an external signal.
Yes
Batteries included
Yes