location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DC169B keyboard USB Carbon, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC169B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC169B
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:05:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DC169B keyboard USB Carbon, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Carbon, Silver
  • - 1 pc(s)
Long product name HP DC169B keyboard USB Carbon, Silver :
The long product name of HP DC169B keyboard USB Carbon, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Card USB Keyboard, Carbon/Silver
More>>>
HP DC169B keyboard USB Carbon, Silver:
The official description of HP DC169B keyboard USB Carbon, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's Carbonite/Silver colored Smart Card Keyboard provides an integrated and cost effective security solution, which prevents unauthorized access to business information and allows secured transactions for eCommerce.

Short summary description HP DC169B keyboard USB Carbon, Silver:
This short summary of the HP DC169B keyboard USB Carbon, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP DC169B, Full-size (100%), Wired, USB, Carbon, Silver

Long summary description HP DC169B keyboard USB Carbon, Silver:
This is an auto-generated long summary of HP DC169B keyboard USB Carbon, Silver based on the first three specs of the first five spec groups.

HP DC169B. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Product colour: Carbon, Silver

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Carbon, Silver
Mouse
Mouse included *
No
Packaging content
Number of products included *
1 pc(s)
Brand Image Product code Product Stock Price from
Archos

Archos MM ACC PMA430 keyboard USB
(show image)
500692 MM ARCHOS ACC Keyboard PMA430 0.00
(excl. VAT)
0 (incl. VAT)