X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Easy Access
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC167B#B15
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Dec 2012 17:39:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16645
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name HP PS/2 Easy Access:
The short editorial description of HP PS/2 Easy Access
Easy Access Keyboard, PS/2, 1.8m, 900g, Carbonite/Silver

Marketing text HP PS/2 Easy Access

:
The official marketing text of HP PS/2 Easy Access as supplied by the manufacturer
HP PS/2 Carbonite/Silver Easy Access Keyboards facilitate frequent use of the Internet by providing easy, immediate access to Web-based information at the touch of a button.
Short summary description HP PS/2 Easy Access:
This short summary of the HP PS/2 Easy Access data-sheet is auto-generated and uses the product title and the first six key specs.
HP PS/2 Easy Access, PS/2, Wired, PS/2, PC/server, Standard, Straight
Long summary description HP PS/2 Easy Access:
This is an auto-generated long summary of HP PS/2 Easy Access based on the first three specs of the first five spec groups.
HP PS/2 Easy Access. Device interface: PS/2, Connectivity technology: Wired, Purpose: PC/server. Cable length: 1.8 m. Power source type: PS/2. Keyboard dimensions (WxDxH): 160 x 464.8 x 35.6 mm, Keyboard weight: 900 g. Number of products included: 1 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Connectivity technology*
Wired
Purpose*
What the product is used for.
PC/server
Keyboard style*
The style of the keyboard e.g. straight, curved.
Straight
Keyboard form factor*
Keyboard size, e.g. standard, mini.
Standard
Numeric keypad*
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Adjustable keyboard height
Yes
Design
Internal
The product is built in.
Yes
Ergonomics
Cable length
How long the cable is.
1.8 m
LED indicators
Yes
Power
Power source type
What the power source is.
PS/2
Mouse
Mouse included *
A mouse is included with this product.
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
160 x 464.8 x 35.6 mm
Keyboard weight
900 g
Packaging data
Number of products included
The number of products that are included in the package.
1 pc(s)