location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301XL 2-pack High Yield Tri-color Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D8J46AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758699492 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 00:04:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 301XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for those who want high-quality printing at home. Original HP cartridges are the right choice for printing in black or colour, for home, school or business.
  • - Depend on Original HP 301XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 2 ink cartridges
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges :
The long product name of HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

301XL 2-pack High Yield Tri-color Original Ink Cartridges
More>>>
HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges:
The official description of HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for those who want high-quality printing at home. Original HP cartridges are the right choice for printing in black or colour, for home, school or business.

HP Original cartridges are designed to make sure your HP printer consistently delivers sharp black text and stunning colour images and graphics. Printing is easy, and the value is outstanding. For even better value, use HP high-yield cartridges.

Short summary description HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges:
This short summary of the HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 2 pc(s), 330 pages, Multi pack

Long summary description HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 301XL 2-pack High Yield Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour ink page yield: 330 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP 301 ink cartridges work with:
Quantity per pack *
2 pc(s)
Colour ink cartridges quantity
2
Colour ink page yield *
330 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
Features
Total amount of recycled materials used for making
60%
HP segment
Business, Enterprise
Packaging data
Package width
99 mm
Package depth
37.5 mm
Package height
115.5 mm
Package weight
110 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(303) 193015225756; (ACU) 193015225763
HP GTIN (EAN/UPC)
193015225756, 193015225763
Technical details
Box contents
2 ink cartridges
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)