location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 301XL 2-pack High Yield Black Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301XL 2-pack High Yield Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D8J45AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758699485 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:29:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Dec 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 301XL 2-pack High Yield Black Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Your documents will look exceptionally sharp and vibrant – and they’ll remain that way for decades to come with no fading.[1] It’s yet another reason to make sure you use the ink that works best with HP printers: Original HP ink.
  • - Advanced, user-friendly features make printing easy and convenient. You can easily monitor your ink levels and even finish printing when low on one ink colour. And the value is exceptional. For even better value, use HP high-yield cartridges.[2]
  • - You can always count on HP for an outstanding printing experience and for excellence that’s easy to achieve. HP helps protect the environment with free cartridge recycling. And ink alerts and HP SureSupply make it easy to never run out of ink.[2,3]
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 301XL 2-pack High Yield Black Original Ink Cartridges :
The long product name of HP 301XL 2-pack High Yield Black Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

301XL 2-pack High Yield Black Original Ink Cartridges
More>>>
HP 301XL 2-pack High Yield Black Original Ink Cartridges:
The official description of HP 301XL 2-pack High Yield Black Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for those who want high-quality black printing at home. Whether printing for home, school or business, everything looks terrific. Avoid deadline stress, knowing you can finish a critical job even when one cartridge runs low on ink.
Original HP cartridges are designed to make sure your HP printer consistently delivers sharp black text and stunning colour images and graphics. Printing is easy, and the value is outstanding. For even better value, use HP high-yield cartridges.

Short summary description HP 301XL 2-pack High Yield Black Original Ink Cartridges:
This short summary of the HP 301XL 2-pack High Yield Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 301XL 2-pack High Yield Black Original Ink Cartridges, High (XL) Yield, Black, Pigment-based ink, 2 pc(s), 960 pages, Multi pack

Long summary description HP 301XL 2-pack High Yield Black Original Ink Cartridges:
This is an auto-generated long summary of HP 301XL 2-pack High Yield Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 301XL 2-pack High Yield Black Original Ink Cartridges. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s), Black ink page yield: 960 pages

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[4]

The environmental choice
The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[5]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Impressive documents page after page
Impressive documents page after page

Count on getting impressive looking documents with razor-sharp blacks and brilliant colour, page after page.

Fade resistance
Fade resistance

Store legal documents, awards, and photos that maintain readability and text and colour quality without fading.[6]

Select the HP ink cartridge best for your needs
Select the HP ink cartridge best for your needs

Get up to 2.5 times more black printed pages and up to 2 times more colour printed pages, using high-capacity cartridges.[2]

Monitor ink cartridge levels on screen
Monitor ink cartridge levels on screen

It’s easy to monitor ink cartridge levels using the convenient on-screen gauge, so you never have to run out.

Low ink alerts
Low ink alerts

Our low ink alerts let you know if a new cartridge is needed so you can finish printing critical documents.

Get sharp text and vivid colour on reports, documents, photos. Everything you print.
Get sharp text and vivid colour on reports, documents, photos. Everything you print.

Get consistently sharp text and vivid colour with everything printed – reports, documents, photos. Everything.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 301 ink cartridges work with: HP DeskJet 1000, 1010, 1050, 1050A, 1510, 1512, 1514, 2050, 2050A, 2054A, 2510, 2514, 2540, 2542, 2543, 2544, 2545, 2547, 2548, 2549, 3000, 3050, 3050A, 3052A, 3054A, 3055A, 3057A, 3059A HP ENVY 4500, 4502, 4503, 4504, 4507, 4508, 5530, 5532, 5534, 5536 HP OfficeJet 2620, 2622, 2624, 4630, 4632, 4634, 4636
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink page yield *
960 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
Total amount of recycled materials used for making
65%
HP segment
Business, Enterprise
Weight & dimensions
Weight
120 g
Packaging data
Package width
99 mm
Package depth
37.5 mm
Package height
115.5 mm
Technical details
Box contents
2 ink cartridges
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP 301XL 2-pack High Yield Black Original Ink Cartridges:
Disclaimer

[1] See www.hp.com/go/printpermanence and www.wilhelm.research.com.
[2] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit www.hp.com/learn/suresupply. Not compatible with Windows® 2000.
[3] HP Planet Partners availability varies. For details, see www.hp.com/recycle. 80% of Original HP ink cartridges contain between 45-70% recycled content. For details see www.hp.com/go/rerecycled content.
[4] See www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[6] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see www.hp.com/go/printpermanence.
[2] Based on HP 301XL High Yield Black and Tri-color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 301 Original Ink Cartridges. Actual pricing may vary.