X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor lcd l1520 15", 15.0" viewable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D5063A#ABB?T
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7922
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years next business day on site exchange
Long product name HP monitor lcd l1520 15", 15.0" viewable:
The short editorial description of HP monitor lcd l1520 15", 15.0" viewable
hp's lcd monitors deliver brilliant image quality through an amazingly wide viewing angle, and are ergonomically designed to help economise on power and space.

Marketing text HP monitor lcd l1520 15", 15.0" viewable

:
The official marketing text of HP monitor lcd l1520 15", 15.0" viewable as supplied by the manufacturer
if your primary concern is how to look good and save space, you will love hp's lineup of lcd displays. their brilliant, flicker-free image quality and amazingly wide viewing-angle make them a delight to use, providing maximum visual comfort.
Short summary description HP monitor lcd l1520 15", 15.0" viewable:
This short summary of the HP monitor lcd l1520 15", 15.0" viewable data-sheet is auto-generated and uses the product title and the first six key specs.
HP monitor lcd l1520 15", 15.0" viewable
Long summary description HP monitor lcd l1520 15", 15.0" viewable:
This is an auto-generated long summary of HP monitor lcd l1520 15", 15.0" viewable based on the first three specs of the first five spec groups.
HP monitor lcd l1520 15", 15.0" viewable
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs