location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4622
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ296B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112248093 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2014
Product end of life date
Bullet Points HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 32 MB 240 MHz
  • - 6.27 kg
Warranty: 1 Year
Long product name HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The long product name of HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 4622 e-All-in-One Printer, Inkjet, 8ppm, A4, 240MHz, 32MB, 2" LCD
More>>>
HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official description of HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your business efficiency and print from virtually anywhere with wireless networking and mobile printing.[1],[2] Get more done – print, copy, scan and fax – and produce professional colour documents at a low cost per page.

Short summary description HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4622, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 4622. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Print wirelessly or on the go with a choice of mobile printing options.[1],[2]

Discover the freedom of HP ePrint – now you can print from virtually anywhere.[2]
Share resources via your wireless network or connect directly to your PC with Hi-speed USB.[1]
Print e-mails, documents, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.[3]
Print wirelessly direct from a smartphone and other mobile devices using HP mobile printing applications.[4]

Get more done with a range of easy-to-use, productivity-enhancing tools.

Enjoy easy printing, copying, scanning and faxing – scan and fax direct to a PC or to network folders.
Do more with your time – scan, copy or fax multipage documents using the convenient 35-page automatic document feeder.
Print high-quality, everyday documents at ISO speeds of up to 8 ppm black, 7.5 ppm colour.
Access print and copy tools – and more – via the clear graphic display and intuitive buttons.

Print professional-quality colour for a low cost per page.

Get professional-quality printing for less – create high impact colour documents for a low cost per page.
Print using affordable individual inks; save more on frequent printing by choosing high capacity XL ink cartridges.[5]
Print fast-drying documents using papers with the ColorLok® logo, plus fade-resistant documents that last.[6]
Print right to the edge of the paper for borderless photos and other professional-looking materials.

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Input colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax transmission speed
4 sec/page
Fax memory
99 pages
Auto-redialing
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
150 - 600 pages per month
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
Letter
Paper tray media weight
60 - 180 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor frequency
240 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
15.1 W
Power consumption (standby)
4.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
448 mm
Depth
352 mm
Height
207 mm
Weight
6.27 kg
Packaging data
Package weight
8.12 kg
Disclaimer HP OfficeJet 4622 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1]Wireless performance is dependent upon physical environment and distance from access point. Wireless operations compatible with 2.4GHz routers only.
[2]Requires an Internet connection to the printer. Feature works with any connected Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types, see www.hp.com/go/eprintcenter.
[3]Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint-enabled printers and requires the printer to be connected to the same network as your iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[4]Requires access to third party apps stores.
[5]Not included, please purchase separately.
[6]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Labs. For details, visit www.hp.com/go/printpermanence.