location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1500 36-in PS ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR357A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758207840 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets Printing colours: Cyan, Grey, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: Two-year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T1500 914mm PostScript ePrint, 120 A1/h, 320GB HDD, Gigabit Ethernet, USB 2.0, 120W
More>>>
HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity with a two-roll printer with front loading and output stacking tray to organise your printouts. Depend on powerful print processing. Access and print projects when you're out of the office, using HP Designjet ePrint & Share1.

Features

Enjoy an innovative user experience.

- Eliminate output clutter – get flat, collated prints thanks to the integrated output stacking tray.
- Gain full control – monitor media rolls, view printer status on the touchscreen, and track jobs during printing.
- Load two paper rolls effortlessly, even when seated, with front loading and automatic paper-roll alignment.
- Save space with a compact, 914 mm (36-inch) printer designed with a flat surface for quick checking of your printouts.

Experience top performance in multi-user environments.

- Help cut downtime – print multiple jobs on different media types and sizes with two rolls and smart switching.
- Manage job queues, track print costs, print borderless2 images, and get what you see with true print previews.
- Get dark blacks, true neutral greys and vivid colours with six Original HP inks and the HP printhead.
- Print complex files fast – get one A1 print in 21 seconds with a 320 GB hard drive and parallel processing power.

Print from virtually anywhere1.

- Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere1.
- Access and print projects from the cloud when you're out of the office, using HP Designjet ePrint & Share1.
- Automatically save copies of your projects to the cloud when you print using HP Designjet ePrint & Share1.
- Print without drivers using a USB stick or directly email projects to your HP Designjet T1500 ePrinter1.

- 1 Requires an HP Designjet ePrint & Share account, Internet connection to the printer, and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. 2 GB of temporary storage per account. For more information, visit www.hp.com/go/eprintandshare.
- 2 Photo paper is required to print borderless images.

Short summary description HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1500 36-in PS ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 120 pph, A1 (594 x 841 mm)

Long summary description HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T1500 36-in PS ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, ISO A-series sizes (A0...A9): A1. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 64 MB, Internal storage capacity: 320 GB. Power consumption (PowerSave): 4 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W

Printing
Print head nozzles
9632
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print speed (line, colour, normal quality, A1)
120 pph
Paper handling
Maximum print length
91 m
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper
ISO A-series sizes (A0...A9)
A1
Cut sheets *
Yes
Media thickness
0.5 mm
Maximum roll length
91 m
Print margin cut-sheet
5 x 22 x 5 x 5
Print margin roll
5 mm
Recommended media weight
60 - 328 g/m²
Roll top margin
5 mm
Media size (tray 1)
210 x 279 / 914 x 1219 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
64 MB
Performance
Internal storage capacity
320 GB
Storage media
HDD
Sound power level (standby)
6.5 dB
Sound pressure level (printing)
47 dB
Certification
WEEE, EU RoHS, REACH, EuP, FEMP
Power
Power consumption (PowerSave)
4 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1399 mm
Depth
693 mm
Height
950 mm
Weight
88 kg
Packaging data
Package width
759 mm
Package depth
775 mm
Package height
1502 mm
Package weight
116.5 kg
Drivers included
Yes
Other features
Line accuracy
+/- 0.1%
Line width minimum
0.02 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:20:08
Uk has collected 1 expert review for HP Designjet T1500 36-in PS ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)