location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium - C410b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ521B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962986219 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2012
Product end of life date
Bullet Points HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 10.5 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 9.88 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi :
The long product name of HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart Premium Fax e-All-in-One Print/Fax/Scan/Copy/Web - C410b
More>>>
HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi:
The official description of HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximise your productivity with this versatile wireless e-all-in-one.1 Fax, scan and copy with a 50-page duplex ADF, and print photos and web content without a PC. Do more away from home with ePrint too – print from anywhere, from any device.2

Do more from home – and make the best use of your time – with this versatile e-all-in-one.

• Enjoy ultimate versatility – leave stacks of documents to scan, fax or copy with the 50-page duplexing automatic document feeder.


Print from anywhere, anytime, with any device.2

• Print when it's most convenient for you – from a friend’s house, from another city or even another country – with HP ePrint.2


Print web content without a PC1 using a selection of Apps.

• Use the colour display with direct access to Apps to quickly print web content without a PC.1


1Wireless performance is dependent upon physical environment and distance from access point.

2May require an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/ePrinterCenter.

Short summary description HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi:
This short summary of the HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Premium - C410b, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart Premium - C410b. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 7.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
10.5 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Print speed (colour photo, draft quality)
17 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (colour, normal quality, A4)
32 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax memory
90 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
90
Fax broadcasting
20 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
500
Maximum duty cycle *
1600 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
15
Maximum input capacity for transparencies
40 sheets
Maximum input capacity for 10 x 15 cm photographs
50 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
25
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6
Photo paper sizes (imperial)
4x6, 5x7"
Paper handling
Borderless printing media sizes
A4
Custom media width
80 - 220 mm
Custom media length
130 - 360 mm
Paper tray media weight
60 - 90 g/m²
Envelope feeder
Yes
Maximum input capacity for cards
40
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
CF, Memory Stick (MS), MMC, MS Duo, SD, SDHC, xD
Mac compatibility
Yes
Minimum system requirements
CD-ROM IE 6.0+ USB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Power
Power consumption (average operating)
42 W
Power consumption (PowerSave)
4.4 W
Power consumption (standby)
6.5 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
600 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
468 mm
Depth
453 mm
Height
283 mm
Weight
9.88 kg
Packaging data
Package width
527 mm
Package depth
335 mm
Package height
510 mm
Package weight
12.3 kg
Other features
Dimensions (WxDxH)
468 x 453 x 283 mm
Acoustic power emissions
6.7B(A)
Acoustic pressure emissions
54 dB
Network ready
Yes
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 256MB RAM 300MB HDD CD-ROM USB
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ Mac OS X v10.5, v10.6
Maximum output capacity for cards
Up to 25 cards
Maximum output capacity for envelopes
Up to 15 envelopes
Maximum output capacity for transparencies
25 sheets
Wireless option type
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:33:42
Uk has collected 1 expert review for HP Photosmart Premium - C410b Inkjet A4 9600 x 2400 DPI 10.5 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-02-14 05:33:42
If you were to put together a list of features for an inkjet all-in-one, it might read like the spec sheet of the HP Photosmart Premium with Fax e-All-in-One CQ521B. Following HP's bizarre model-naming convention, the only difference between this and the...
Good Full duplex copying, Easy-to-use menu system, Direct download of useful print applets...
Bad Comparatively low black print yield, Slow duplex print and copy, Occasional failed paper take-up...
80%