location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN245B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN245B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631083376 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2011
Product end of life date
Bullet Points HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Blue, Cyan, Yellow
  • - A4 9 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 6.02 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi :
The long product name of HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart Wireless e-All-in-One Print/Scan/Copy/Web - B110a
More>>>
HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi:
The official description of HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Einfaches Drucken mit kostengünstigen separaten Tintenpatronen. Drucken von Fotos, Dokumenten und Webinhalten ohne PC, Drucken an jedem Ort und über jedes Gerät mit HP ePrint, gemeinsame Nutzung über integrierte Wireless-Netzwerktechnologie.

ENERGY STAR® zertifiziert
- Niedriger Stromverbrauch: Der Energiesparmodus ist vergleichbar mit dem Betrieb eines Radioweckers.
- Weniger Verpackungsabfall dank innovativer wiederverwendbarer Taschen.
- Geringerer Verbrauch von Papier, Energie und Zubehör durch integriertes HP Smart Web Printing.

Drucken von Fotos, Dokumenten und vielem mehr – mit kostengünstigen separaten Tintenpatronen.
- Drucken, Scannen und Kopieren in durchweg exzellenter Qualität.
- PC-unabhängiges Drucken von Fotos und Standarddokumenten in professioneller Qualität – mit benutzerfreundlichen Druckfunktionen und kostengünstigen separaten Tintenpatronen.
- Optionale HP Tintenpatronen mit hoher Kapazität liefern 2,5-mal mehr Seiten in Schwarzweiß und in Farbe.

Drucken von Webinhalten ohne PC1 mit HP TouchSmart Rahmen und einer Auswahl an Apps.
- HP TouchSmart Rahmen zum schnellen Drucken von Webinhalten ohne PC.
- Apps bieten Shortcuts zu Sudoku-Spielen, Malbögen usw.
- HP Quick Forms zum Drucken von Kalendern, Spielen und Notebookseiten.
- Schnelles und einfaches Arbeiten mit dem intuitiven HP TouchSmart Rahmen.

Einfach immer und überall drucken – über jedes Gerät.
- Komfortables Drucken an jedem Ort – bei Freunden, in einer anderen Stadt und sogar im Ausland – mit HP ePrint.
- Fotos oder Dokumente lassen sich von jedem Gerät an den Drucker senden – das geht so einfach wie das Verschicken von E-Mails.
- Freiheit pur: Über integrierte Wireless-Netzwerktechnologie kann man von praktisch jedem Zimmer aus drucken.
- Setup mit minimalem Aufwand – ein einziger Tastendruck stellt die Verbindung zum Wireless-Netzwerk her.
- Direkter, kabelloser Fotodruck via Smartphone mit HP Lösungen für mobiles Drucken.

Short summary description HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi:
This short summary of the HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart CN245B, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart CN245B. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
30 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
30 copies
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (colour, A4)
30 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
250 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Blue, Cyan, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Maximum input capacity
80 sheets
Maximum output capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
27 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
450 mm
Depth
420 mm
Height
200 mm
Weight
6.02 kg
Packaging data
Package width
500 mm
Package depth
240 mm
Package height
350 mm
Package weight
7.52 kg
Logistics data
Pallet gross weight
472 kg
Other features
Dimensions (WxDxH)
450 x 420 x 200 mm
Acoustic pressure emissions
57 dB
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2239 mm
Print quality (colour, best quality)
4800 DPI
Print quality (black, best quality)
600 x 600 DPI
Maximum dimensions (W x D x H)
452 x 563.8 x 431 mm
Standard output capacity for transparencies
10 sheets
Compatible operating systems
Windows 7, Windows Vista, Microsoft Windows XP (SP2)+; Mac OS X v10.4, v10.5 or v10.6
PictBridge
No
Maximum scan area (imperial)
21.6 cm (8.5")
Maximum output capacity for transparencies
10 sheets
Wireless option type
Yes
All-in-one functions
Copy, Digital sender, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
500 x 240 x 350 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:42:50
Uk has collected 1 expert review for HP Photosmart CN245B multifunction printer Inkjet A4 4800 x 1200 DPI 9 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-26 19:42:50
The HP PhotoSmart Wireless CN245B is the entry-level model in the PhotoSmart range, yet comes with a whole set of features that belies its budget status. This all-in-one device comes with a colour LCD display on the screen, as well as full scanner, cop...
Good Excellent print quality, Economical print cartridges, Built-in Wi-Fi...
Bad Quite large, Loud...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)