location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 933XL High Yield Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
933XL High Yield Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN054AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111749072 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1169910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 00:05:23
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 933XL High Yield Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 933XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 933 ink cartridges work with: HP OfficeJet 7110, 7610
  • - 1 Cyan (~825 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Impress with high-quality business documents featuring bold black text and brilliant, vivid colour. Get outstanding print quality and fade-resistance, using HP pigment inks designed for the office.[2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with HP ink cartridges that are designed to conserve resources. HP can help you manage your environmental impact – from using recycled content to easy recycling.[1,3]
  • - Ideal for small-business and home-office customers who print frequently, produce high-quality text and colour graphics and images, and recycle.
  • - Depend on Original HP 933XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 933XL High Yield Cyan Original Ink Cartridge :
The long product name of HP 933XL High Yield Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

933XL High Yield Cyan Original Ink Cartridge
More>>>
HP 933XL High Yield Cyan Original Ink Cartridge:
The official description of HP 933XL High Yield Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small-business and home-office customers who print frequently, produce high-quality text and colour graphics and images, and recycle.

HP 933 Cyan Officejet Ink Cartridge prints with professional-quality colour on page after page. Bring documents and marketing materials to life with outstanding colour vibrancy for a low cost per page and easily recycle your cartridges.

Short summary description HP 933XL High Yield Cyan Original Ink Cartridge:
This short summary of the HP 933XL High Yield Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 933XL High Yield Cyan Original Ink Cartridge, High (XL) Yield, Pigment-based ink, 8.5 ml, 825 pages, 1 pc(s)

Long summary description HP 933XL High Yield Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 933XL High Yield Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 933XL High Yield Cyan Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Colour ink type: Pigment-based ink, Colour ink page yield: 825 pages, Colour ink volume: 8.5 ml, Quantity per pack: 1 pc(s)

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Consistent quality every print
Consistent quality every print

Get dependable, high-quality results with every print. Use Original HP inks for consistency page after page.

Ink alerts
Ink alerts

When an ink cartridge is running low, your printer will be alerted so you can replace ink before mid-page.

Affordable and separately replaceable colour inks
Affordable and separately replaceable colour inks

Choose affordable, individual inks – replace each cartridge separately, as needed.

Quality prints every time
Quality prints every time

Get consistent print quality throughout the life of your cartridge with HP cartridge technology.

The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [6]

Fade-resistant

Prints on plain papers using HP pigment black ink for HP OfficeJet printers stay legible for many years. [2]

High-yield options available

Produce up to 2.5 times as many printed pages with optional high-yield ink cartridges that print more pages and need fewer replacements than standard Original HP ink cartridges. [4]

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [5]

Business-quality documents in black text or vibrant colour
Business-quality documents in black text or vibrant colour

Make a good impression with documents that feature sharp black text and vibrant colours.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 933 ink cartridges work with: HP OfficeJet 7110, 7610
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8.5 ml
Colour ink page yield *
825 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
CN054AE
Country of origin
China, Malaysia, Singapore
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
94 mm
Depth
126 mm
Height
24 mm
Weight
30 g
Package width
94 mm
Package depth
126 mm
Package height
24 mm
Package weight
50 g
Package type
Blister
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 886111615339; (BGX) 886111749027; (BGY) 886111749072
HP GTIN (EAN/UPC)
886111615339, 886111749027, 886111749072
Technical details
Box contents
1 Cartridge
Logistics data
Products per pallet
4800 pc(s)
Master (outer) cases per pallet
120 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
286 g
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
2.22 g
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
2.22 g
Master (outer) case gross weight (imperial)
2.22 kg (4.89 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
800 x 1200 x 1702 mm
Stacking number for pallet
2 pc(s)
Package dimensions (WxDxH)
94 x 126 x 25 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 933XL High Yield Cyan Original Ink Cartridge:
Disclaimer

[2] Based on HP internal testing. See http://www.hp.com/go/printpermanence.
[4] Based on 933XL High-yield colour cartridges compared to standard size. High-yield ink cartridges not included; purchase separately. See http://www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 933 Original Ink Cartridges. Actual pricing may vary.

[2] Based on HP internal testing. See http://www.hp.com/go/printpermanence.
[4] Based on 933XL High-yield colour cartridges compared to standard size. High-yield ink cartridges not included; purchase separately. See http://www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 933 Original Ink Cartridges. Actual pricing may vary.
[5] See http://www.hp.com/go/suppliesclaims.
[6] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.