location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 951XL High Yield Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
951XL High Yield Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN046AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1313105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:58:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 951XL High Yield Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 951XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 951 ink cartridges work with: HP OfficeJet Pro 8640
  • - 1 Cyan (~1,500 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Make a strong impression for your business with colour vibrancy and sharp black text in your printed reports. Documents and marketing materials will resist smearing, water, and fading over time.[1,2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with cartridges that are designed to conserve resources. HP can help you manage your environmental impact with easy recycling. Even select high-capacity cartridges and shop less often.[3,4]
  • - Ideal for small businesses to print professional-looking colour and black text that will stay sharp and resist fading – at a low cost.[1,2]
  • - Depend on Original HP 951XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 951XL High Yield Cyan Original Ink Cartridge :
The long product name of HP 951XL High Yield Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

951XL High Yield Cyan Original Ink Cartridge
More>>>
HP 951XL High Yield Cyan Original Ink Cartridge:
The official description of HP 951XL High Yield Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small businesses to print professional-looking colour and black text that will stay sharp and resist fading – at a low cost.[1,2]

Count on professional-quality business documents that will impress customers. Page after page, documents and marketing materials will stand out with crisp blacks and brilliant colour.

Short summary description HP 951XL High Yield Cyan Original Ink Cartridge:
This short summary of the HP 951XL High Yield Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 951XL High Yield Cyan Original Ink Cartridge, High (XL) Yield, Cyan, Pigment-based ink, 24 ml, 1 pc(s), 1500 pages

Long summary description HP 951XL High Yield Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 951XL High Yield Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 951XL High Yield Cyan Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 1500 pages, Colour ink volume: 24 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 951 ink cartridges work with: HP OfficeJet Pro 8640
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
24 ml
Colour ink page yield *
1500 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
951XL
Country of origin
China, Malaysia, Singapore
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width
114 mm
Depth
126 mm
Height
25 mm
Weight
50 g
Packaging data
Package dimensions (WxDxH)
114 x 126 x 25 mm
Packaging data
Package width
114 mm
Package depth
126 mm
Package height
25 mm
Package weight
70 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 886111615285; (999) 886111755448; (BGX) 886111748921; (BGY) 886111748976
HP GTIN (EAN/UPC)
886111615285, 886111755448, 886111748921, 886111748976
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1702 mm
Products per pallet
4500 pc(s)
Master (outer) cases per pallet
90 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
382 g
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
4.02 g
Stacking number for pallet
2 pc(s)
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4.02 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 951XL High Yield Cyan Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing, using paper with the ColorLok logo.
[2] Prints made with HP OfficeJet Pro are fade and water resistant. See http://www.hp.com/go/printpermanence.
[2] Prints made with HP OfficeJet Pro are fade and water resistant. See http://www.hp.com/go/printpermanence.