location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 4020ps 42-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM766A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962495896 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:29:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-year limited hardware
Long product name HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN :
The long product name of HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 4020ps 1067 mm 3.3 min/page, A1 (coated), 3.9 min/page, A1 (glossy), 608 MB, 160 GB HD
More>>>
HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN:
The official description of HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet your deadlines and grow your business with a robust HP Designjet printer which is easy to use and manage, has a large capacity for unattended printing, and you can count on it to deliver fast, high quality, cost-effective output.

Short summary description HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN:
This short summary of the HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 4020ps 42-in Printer, HP-GL/2, HP-RTL, TIFF, HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., 8 (2 each black, cyan, magenta, yellow), 50 sheets, Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical..., > 0.4

Long summary description HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN:
This is an auto-generated long summary of HP Designjet 4020ps 42-in Printer large format printer Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet 4020ps 42-in Printer. Page description languages: HP-GL/2, HP-RTL, TIFF, Print cartridge volume (metric): HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., Print head: 8 (2 each black, cyan, magenta, yellow). Maximum output capacity: 50 sheets. Media types supported: Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical..., Media thickness: > 0.4, Maximum roll length: 91.4 m. Ethernet interface type: Gigabit Ethernet. Built-in processor: Intel® Celeron®, Processor frequency: 2000 MHz, Certification: WEEE, EU RoHS, REACH, EuP

Printing
Print head nozzles
524
Colour printing technology
HP Colour Layering Technology
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, TIFF
Print cartridge volume (metric)
HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow (225 ml)
Print head
8 (2 each black, cyan, magenta, yellow)
Print speed (colour image, draft quality, coated paper)
31.6 m²/hr 339.9 ft²/hr
Print speed (imperial)
1000 ft²/hr
Print speed colour line drawing (draft, A1 plain paper)
100 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
25 sec/page
Print time colour line drawing (draft, A1)
25 sec/page
Input & output capacity
Total number of input trays
1
Maximum output capacity
50 sheets
Paper handling
Paper handling
Manual single-sheet feed, manual roll feed
Duplex print options
None (not supported)
Standard media sizes
A3, A2, A1, A0
Media types supported
Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical paper (natural tracing, translucent bond, vellum), film (clear, matte, polyester), photographic paper (satin, gloss, semi-gloss, matte, high-gloss), proofing paper (semi-gloss, semi-gloss contract), self-adhesive (indoor paper, polypropylene, vinyl), banner and sign material (banners, outdoor paper, blue back billboard paper), fine art printing material (aquarella art paper, canvas paper)
Custom media sizes
Roll widths: up to 1067 mm; Roll lengths: up to 91.4 m
Media thickness
> 0.4
Maximum roll length
91.4 m
Maximum roll diameter
13.5 cm
Print margin cut-sheet
11.5 x 25 x 5 x 5 mm
Print margin roll
5 mm
Media weights by paper path
50 to 350 g/m²
Recommended media weight
50 - 350 g/m²
Maximum media width
1067 mm
Media handling
Manual single-sheet feed, manual roll feed, automatic cutter
Maximum paper trays
1
Roll top margin
5 mm
Media sizes supported (imperial)
B; C; D; E
Media thickness (by paper path)
Up to 0.4 mm
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Recommended media weight (imperial)
.16 to .53 lb
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Firewire (IEEE 1394) ports
1
RJ-45 ports quantity
1
Performance
Built-in processor
Intel® Celeron®
Processor frequency
2000 MHz
Certification
WEEE, EU RoHS, REACH, EuP
Power
Power requirements
Input voltage (auto ranging) 100 to 127 VAC (+/- 10%), 6 A; 220 to 240 VAC (+/- 10%), 3 A; 50/60 Hz (+/- 3 Hz)
Power consumption (off)
1 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
59 - 86 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
10,000 ft
System requirements
Compatible operating systems
Windows Vista (32/64-bit), Microsoft Windows Server 2008 (32/64-bit), XP Home and Professional (32/64-bit), Server 2003 (32/64 bit), Mac OS X v10.4.x, v10.5, Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1930 x 800 x 1350 mm
Dimensions (WxDxH)
1930 x 800 x 1350 mm
Weight
115 kg
Product dimensions when open (LxWxD)
193 cm (76")
Size (imperial)
193 cm (76")
Weight (imperial)
253.5 lb
Packaging data
Package weight
175.9 kg
Package dimensions (WxDxH)
2130 x 780 x 1240 mm
Package dimensions (W x D x H)
2131.1 x 779.8 x 1239.5 mm (83.9 x 30.7 x 48.8")
Package weight (imperial)
175.5 kg (387 lbs)
Bundled software
HP Designjet Windows drivers, HP Designjet Mac drivers, ICC profiles
Other features
Minimum system requirements for Macintosh
Mac OS X v10.4 or higher: PowerPC G3 or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0.1%
Compatible ink types, supplies
Dye-based (C, M, Y), pigment-based (K)
Acoustic power emissions
7 B(A) (active/printing), 5.7 B(A) (standby)
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows, Linux: Intel Pentium 4 (1 GHz), 512 MB RAM, 2 GB available hard disk space Microsoft Windows, Linux: Intel Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space Mac OS X v10.4 or higher: PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space
Embedded web server
Yes
Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
1200 DPI
Electromagnetic compatibility
Compliance for Class A ITE products: EU (EMC Directive)
Printer management
HP Embedded Web Server
Safety
EU (LVD and EN60950-1 compliant), Russia (GOST)
Print quality (black, normal quality)
1200 DPI
Driver updates
http:///go/4020ps/drivers
Ink drop
5 pl (C, M, Y); 15 pl (K)
Control panel
Monochrome, illuminated and graphical LCD display area; 2 LEDs: Power, Status; 8 keys: Power, Reset, Form Feed and Cut, Cancel, Up, Down, Back, Select; 1 basic On/Off buzzer
Acoustic power emissions (standby)
57 dB
Driver LAN
Novell NetWare 5.x/6.x clients
JetDirect Compatible Products
Yes
Line width minimum
0.003 in
Maximum print length (imperial)
300 ft (operating system and application dependent)
Media sizes standard (imperial rolls)
B to E-size sheets; up to 42-in rolls
Non-printable area (imperial cut-sheet)
0.45 x 0.98 x 0.2 x 0.2 in
Roll maximum input
1
Acoustic pressure emissions (standby)
38 dB(A)
Logistics data
Products per pallet
153 pc(s)