X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP380
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Jan 2017 05:40:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 53952
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at //support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper:
The short editorial description of HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper
HP Color Laser Paper 90 gsm-500 sheet/A3/297 x 420 mm

Marketing text HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper

:
The official marketing text of HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper as supplied by the manufacturer
- Super-smooth paper for superior color printing--brilliant, vivid colors with excellent contrast for sharp, crisp text. Optimized for HP Color LaserJet printers.
- Super smooth for uniform toner gloss and sharp colour images.
- High whiteness for sharp text and colour contrast.
- Highly opaque for two-sided printing.
Short summary description HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper:
This short summary of the HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm, Matte, White, 20 - 80%, 15 - 35 °C, 0 - 40 °C, 20 - 80%
Long summary description HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper:
This is an auto-generated long summary of HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm Matte White inkjet paper based on the first three specs of the first five spec groups.
HP Color Laser Paper 90 gsm-500 sht/A3/297 x 420 mm. Finish type: Matte, Colour of product: White, Media weight: 90 g/m². Package weight: 5.61 kg. Package dimensions (WxDxH): 297 x 420 x 55 mm, Media size (1 slide): 297 x 420 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
90 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
5.61 kg
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Other features
Media size (1 slide)
297 x 420 mm
Media sheets per package
Number of media (paper or film) sheets in package.
500
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
297 x 420 x 55 mm
Printing material whiteness
Color measurement of media's surface and test method
163