X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHP310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP310 show
Show alternative article codes used in the online market place
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Jan 2017 01:18:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 191242
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP CHP310 Matte White inkjet paper:
The short editorial description of HP CHP310 Matte White inkjet paper
LaserJet Paper 90 gsm-500 sheet/A4/210 x 297 mm

Marketing text HP CHP310 Matte White inkjet paper

:
The official marketing text of HP CHP310 Matte White inkjet paper as supplied by the manufacturer
Overview
HP LaserJet Paper is whiter than copier paper for extra sharp text and business graphics. Excellent opacity allows for printing on both sides and makes it suitable for brochures, newsletters, presentations, direct mail and letterheads.
Features
- Great value paper, suitable for a wide range of everyday output.
- Ideal whiteness, ensuring sharp text contrast.
- Created for mono laser printers and multifunction devices.
Short summary description HP CHP310 Matte White inkjet paper:
This short summary of the HP CHP310 Matte White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP CHP310, Matte, White, 20 - 80%, 15 - 35 °C, 0 - 40 °C, 5 - 95%
Long summary description HP CHP310 Matte White inkjet paper:
This is an auto-generated long summary of HP CHP310 Matte White inkjet paper based on the first three specs of the first five spec groups.
HP CHP310. Finish type: Matte, Colour of product: White, Media weight: 90 g/m². Package weight: 2.5 kg. Dimensions (WxDxH): 210 x 297 x 53 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
90 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
2.5 kg
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
210 x 297 x 53 mm
Media sheets per package
Number of media (paper or film) sheets in package.
500
Case or master carton weight
12.5 kg
Printing material whiteness
Color measurement of media's surface and test method
153
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
5 pc(s)