X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 sht, A3 / 297 x 420 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP220
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3141725000184
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Jan 2017 05:40:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 99778
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at /support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper:
The short editorial description of HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper
HP Printing Paper 80 gsm-500 sheet/A3/297 x 420 mm

Marketing text HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper

:
The official marketing text of HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper as supplied by the manufacturer
HP Printing Paper is a paper solution for everyday printing - memos, drafts, file copies, e-mail attachments, meeting notes, handouts and datasheets. This multifunction paper is designed for laser and inkjet printers, copiers and fax machines.

- HP Printing Paper is a paper solution for everyday printing - memos, drafts, file copies, e-mail attachments, meeting notes, handouts and datasheets. This multifunction paper is designed for laser and inkjet printers, copiers and fax machines.
- Brighter and whiter than ordinary copy papers.
- Uniform sheets formation giving clear, sharp printed results in all office equipments.
- Versatile, efficient, smear resistant.
Short summary description HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper:
This short summary of the HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP 500 sht, A3 / 297 x 420 mm, A3 (297×420 mm), Matte, White, 20 - 80%, 15 - 35 °C, 0 - 40 °C
Long summary description HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper:
This is an auto-generated long summary of HP 500 sht, A3 / 297 x 420 mm A3 (297×420 mm) Matte White inkjet paper based on the first three specs of the first five spec groups.
HP 500 sht, A3 / 297 x 420 mm. Paper size: A3 (297×420 mm), Finish type: Matte, Colour of product: White. Package weight: 5 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Paper size*
The size of the paper e.g. A4, A3.
A3 (297×420 mm)
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
80 g/m²
Packaging content
Sheets per pack*
The number of sheets of paper etc. in each pack.
500
Weight & dimensions
Package weight
Weight of the packaged product.
5 kg
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
500