X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printing Paper-500 sht/A4/210 x 297 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP210 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3141725000122
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Jan 2017 05:40:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 286015
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Warranty: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper:
The short editorial description of HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper
Printing Paper-500 sht/A4/210 x 297 mm

Marketing text HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper

:
The official marketing text of HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper as supplied by the manufacturer
- HP Printing Paper is a paper solution for everyday printing - memos, drafts, file copies, e-mail attachments, meeting notes, handouts and datasheets. This multifunction paper is designed for laser and inkjet printers, copiers and fax machines.
- Brighter and whiter than ordinary copy papers.
- Uniform sheets formation giving clear, sharp printed results in all office equipments.
- Versatile, efficient, smear resistant.
Short summary description HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper:
This short summary of the HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Printing Paper-500 sht/A4/210 x 297 mm, Matte, 20 - 80%, 15 - 35 °C, 0 - 40 °C, 5 - 95%, 210 x 297 x 50 mm
Long summary description HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper:
This is an auto-generated long summary of HP Printing Paper-500 sht/A4/210 x 297 mm Matte inkjet paper based on the first three specs of the first five spec groups.
HP Printing Paper-500 sht/A4/210 x 297 mm. Finish type: Matte. Package weight: 2.5 kg. Quantity per pallet: 320 pc(s), Dimensions (WxDxH): 210 x 297 x 50 mm, Package dimensions (WxDxH): 210 x 297 x 50 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Weight & dimensions
Package weight
Weight of the packaged product.
2.5 kg
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Operating relative humidity (H-H)
20 - 80%
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
320 pc(s)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
210 x 297 x 50 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
210 x 297 x 50 mm
Number of cartons per pallet
5
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
210 x 297 mm
Quantity per box
Number of products per box.
1 pc(s)
Case or master carton weight
12.5 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
5 pc(s)