location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG883A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420527251 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft) :
The long product name of HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft)
More>>>
HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft):
The official description of HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for graphic and technical customers who need outstanding image quality on light weight papers with the ease of finishing enabled by cockle-free performance.
HP Cockle-free Coated Paper holds its geometric properties and stays flat during and after printing, at just 100 g/m². Produce deep colour and dense blacks with high ink loads and without cockling. Streamline your workflow with easy finishing.

Short summary description HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft):
This short summary of the HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft)

Long summary description HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft):
This is an auto-generated long summary of HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft) based on the first three specs of the first five spec groups.

HP Cockle-free Coated Paper-610 mm x 45.7 m (24 in x 150 ft)