location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 600 M602x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE993A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111510122 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2015
Product end of life date
Bullet Points HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 225000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 600 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Warranty: One year on-siteOptional HP Care Pack services available.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet Enterprise 600 Printer M602x
More>>>
HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share this Premium HP LaserJet printer with workgroups to cut costs and boost productivity. Tackle everyday printing needs, influence print habits, and control printer access with customised printing policies and secure printing.

Get heavy-duty reliability and breakthrough speed.

• Boost productivity with fast print speeds up to 50 ppm1 and produce documents on a variety of media.


Achieve outstanding energy and paper savings.

• Control energy use with HP Auto-On/Auto-Off Technology2 which turns your printer on and off based on network activity. Instant-on Technology speeds warm-up/cool-down times, saving even more power3.


Experience secure printing with minimal intervention.

• Take control of printing practices and enforce security policies, using HP Access Control4.


Extend your print capabilities to keep pace with your growing business.

• Easily update, manage, and expand the capabilities of networked printers using HP FutureSmart Firmware.


1 Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver and document complexity.

2 HP Auto-On/Auto-Off capabilities subject to printer and settings. Actual power usage may vary.

3 Compared with products that use traditional fusing.

4 HP Access Control must be purchased separately.

Short summary description HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 600 M602x, Laser, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 600 M602x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
225000 pages per month
Recommended duty cycle
3000 - 15000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Memory slots
1
Memory type
DDR2
Built-in processor
Yes
Processor model
ARM Cortex-A8
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
820 W
Power consumption (standby)
21 W
Power consumption (PowerSave)
5.5 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
508 mm
Height
513 mm
Weight
32.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:43
Uk has collected 1 expert review for HP LaserJet Enterprise 600 M602x 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 19:46:43
In price and capabilities, the HP LaserJet Enterprise 600 Printer M602dn $1,032.11 at Amazon sits squarely between two Editors' Choice high-volume mono lasers, the HP LaserJet Enterprise 600 Printer M601dn and the HP LaserJet Enterprise 600 Printer M...
Good Fast. Very low cost per page. Good standard and optional paper handling. High duty cycle. Supports password-protected printing.
Bad Slightly sub-par text and graphics quality...
Bottom line The HP LaserJet Enterprise 600 Printer M602dn is a fast mono laser for a busy workgroup, with great paper handling and a very low cost per page...
80%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)