location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D7200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7260 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC975B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585100187 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7260, 4800dpi, 34ppm b/w, 8.9cm touch LCD, USB/Pbridge/MCS/RJ-45, A4
More>>>
HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the 3.5-inch touchscreen for the fastest and easiest way to print photos at home. Stay efficient with laser-quality documents, blazing print speeds, HP Smart Web Printing, an automated paper tray and built-in Ethernet.

Short summary description HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7260 Printer, Inkjet, 4800 x 1200 DPI, Direct printing

Long summary description HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart D7260 Printer photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart D7260 Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
33 ppm
Print head nozzles
3900
Print speed (black, best quality, A4)
4.5 ppm
Print speed (colour, best quality, A4)
34 ppm
Print speed (black, fast normal quality, A4)
7.8 ppm
Print speed (colour, fast normal quality, A4)
8 ppm
Features
Market positioning *
Home & office
Number of print cartridges
6
Printing colours
Black, Cyan, Light Cyan, Magenta, Yellow
Display diagonal
8.89 cm (3.5")
Display resolution
800 x 600 pixels
Maximum duty cycle
3000 pages per month
Electromagnetic compatibility
US/ Canada - CFR 47 Part 15 subparts b,c; EU/EMEA - CISPR22:1997 + A1:2000 + A2:2002/EN55022:1998 + A1:2000 + A2:2003, CISPR24:1997 + A1:2001 + A2:2002/EN55024:1998 + A1:2001 + A2:2003, IEC61000-3-2:2000 A1:2000 + A2:2005/EN61000-3-2:2000 + A2:2005, IEC61000-3-3:1994 + A1:2001 / EN61000-3-3:1995 + A1:2001, EN301 489-1 V1.4.1:2002/EN301 489-17 V1.2.1:2002, EN300 328 V1.6.1:2004-11; Japan - VCCI/CISPR22:1997; China - GB9254-1998, GB17625.1-2003, MII spec. 353:2002; Korea - CISPR22 (2003), KN61000-4-2/IEC61000-4-2:2001, KN61000-4-3/IEC61000-4-3:2002, KN61000-4-4/IEC61000-4-4:2005, KN61000-4-5/IEC61000-4-5:2001, KN61000-4-6/IEC61000-4-6:2004, KN61000-4-8/IEC61000-4-8:2001, KN61000-4-11/IEC61000-4-11:2004, MIC Std. 2006-84, RRL std. 2005-128; Taiwan - CNS13438, DGT-LP0002; Aus/NZ - AS/NZS CISPR22:2004, FCC 15.247 of ETS 300 328
Safety
IEC 60950-1: 2001/EN60950-1: 2001 (for printers and adapters); IEC 60825-1: 1993+A1; 1997+A2: 2001/EN 60825-1: 1994: Class 1 for LEDs; GB4943:2001; CNS14336
Input & output capacity
Total input capacity
100 sheets
Total output capacity
50 sheets
Standard output capacity for transparencies
25 sheets
Maximum input capacity
100 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for cards
40
Maximum input capacity for envelopes
10
Maximum input capacity for labels
30
Maximum output capacity
50 sheets
Maximum paper trays
1 plus automated 4 x 6-in photo tray
Paper handling
Paper tray media types
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9)
A4, A5
Non-ISO print media sizes
Index card
Custom media sizes
76 x 102 to 216 x 610 mm
Duplex print options
Automatic (optional)
Paper handling
100-sheet input tray, 20-sheet automated 10 x 15 cm photo tray, 50-sheet output tray
Recommended media weight
A4: 65 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 280
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 300 x 100 mm, 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab)
Recommended media
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Paper handling standard/input
100-sheet input tray, automated 10 x 15 cm photo tray
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 PictBridge, 1 Ethernet
Network
Ethernet LAN *
Yes
Performance
Internal memory
64 MB
Power
Power consumption (printing) *
5 W
Power consumption (off)
0.7 W
Acoustic power emissions
6.8 B(A) (printing in fast draft mode); 6.0 B(A) (printing in normal mode)
System requirements
Minimum system requirements
Windows 2000 (SP3 or higher) or XP: Any Intel Pentium II, Celeron or compatible processor, 233 MHz or higher, 128 MB RAM, 900 MB hard disk space, CD-ROM, USB port; Microsoft Internet Explorer 6. Windows Vista: Microsoft Internet Explorer, 800 MHz 32- or 64-bit processor, 512 MB RAM, 900 MB hard disk space, CD-ROM, USB port. SVGA 800 x 600 monitor with 16-bit colour; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended., Mac OS X v10.3.9, v10.4 (or later); G3, G4, G5 or Intel Core processor; 128 MB RAM; 200 MB available hard disk space; CD ROM; USB port. SVGA 800 x 600 monitor with 16-bit colour; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended.
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Recommended operating temperature range (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Maximum dimensions (W x D x H)
462.5 x 500 x 236.2 mm
Packaging data
Bundled software
HP Photosmart Essential 2.0
Package weight
10 kg
Logistics data
Pallet gross weight
473 kg
Master (outer) cases per pallet
9 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
45 pc(s)
Products per pallet (EU)
36 pc(s)
Other features
Processor frequency
2000 MHz
Dimensions (WxDxH)
462.5 x 387.3 x 172.9 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%); 50/60 Hz (+/- 3 Hz)
Mac compatibility
Yes
Package dimensions (WxDxH)
532 x 233 x 466 mm
Print speed (black, normal quality, A4/US Letter)
7.8 ppm
Other features
Print speed (colour, normal quality, A4/US Letter)
7.8 ppm
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Standard input trays
2
Networking features
Standard
Compatible operating systems
Microsoft Windows 2000 (SP3), XP Home, XP Professional; Windows Vista; Mac OS X v 10.3.9, Mac OS X v 10.4
A6 Card
Yes
Print head
6 (1 each black, cyan, magenta, yellow, light cyan, light magenta)
Product dimensions when open (LxWxD)
46.2 cm (18.2")
Size (imperial)
46.2 cm (18.2")
Network ready
Yes
Wireless technology
Bluetooth
Functions
Color Printing
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Control panel
4 front-panel buttons (Power, Print, Cancel, Red Eye)
Pallet dimensions (W x D x H)
1215 x 1016 x 2476 mm
Print quality (colour, best quality)
4800 DPI
Technical features
10 x 15 cm photos in as fast as 10 seconds; documents up to 34 ppm black/33 ppm colour. 8.9 cm (3.5 inch) interactive touchscreen for previewing and selecting photos without a PC. Direct printing from compatible memory cards, PictBridge cameras and USB flash drive. Organise, enhance, remove red-eye, sharpen and crop photos with HP Photosmart Essential Software. Economical printing with six individual HP Vivera Inks; optional high capacity black (not included). 10 x 15 cm photos in as fast as 10 seconds; documents up to 34 ppm black/33 ppm colour. Built-in Ethernet 802.3 connectivity. 8.9 cm (3.5 inch) interactive touchscreen for previewing and selecting photos without a PC. 100-sheet A4 tray, automated 10 x 15 cm photo tray, optional auto two-sided printing accessory. Direct printing from compatible memory cards, PictBridge cameras and USB flash drive. Organise, enhance, remove red-eye, sharpen and crop photos with HP Photosmart Essential Software. Economical printing with six individual HP Vivera Inks; optio
Typefaces
13 built-in fonts
Paper handling standard/output
50-sheet output tray
Print quality (black, draft quality)
300 DPI
Print quality (black, normal quality)
600 DPI
Automatic paper sensor
Yes
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer Adapter Yes
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum print length (imperial)
24 in
Maximum print length
610 m
Media handling
Sheetfeed
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, photo (4 x 6 in, 5 x 7 in, 8 x 10 in), panoramic (4 x 12 in, 4 x 24 in)
Media weights by paper path
US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: up to 280 g/m2
Package dimensions (W x D x H)
530.9 x 233.7 x 464.8 mm (20.9 x 9.2 x 18.3")
Package weight (imperial)
9.98 kg (22 lbs)
Pallet dimensions (W x D x H) (imperial)
1117.6 x 1016 x 2476.5 mm (44 x 40 x 97.5")
Pallet weight (imperial)
471.7 kg (1040 lbs)
Photo proofsheets supported
No
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 22 sec As fast as 53 sec
Printer features
Color Printing
Recommended media weight (imperial)
16 to 24 lb
Skew
+/- 0.006 in
Standard output capacity for cards
Up to 25 cards
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
Weight (imperial)
17.6 lb
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
JetDirect Compatible Products
No
UNSPSC-code
43212104
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
25 sheets
Maximum output capacity for transparencies
25 sheets
Page yield identifier
PSD7200
Pallet size (EU)
1200 x 1000 x 2014 mm
Print speed (black, best quality, letter)
< 4.5
Print speed (black, fast normal quality, letter)
< 7.8
Print speed (colour, best quality, letter)
< 34
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 10 sec
Print speed (colour, draft quality, letter)
< 33
Print speed (colour, fast normal, letter)
< 8.0
Skew (transparency)
+/- 0.006 in
Standard input capacity for legal
100 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for envelopes
10 sheets
Standard input capacity for transparencies
Up to 30 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
Country Distributor
United Kingdom 1 distributor(s)