location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC641EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835857634052 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1573032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:04:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 300XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 300XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Black (~600 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Home customers and small-business customers in developed and emerging markets who want an inexpensive, simple and reliable printing solution that delivers high-quality output.
  • - Depend on Original HP 300XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 300XL High Yield Black Original Ink Cartridge :
The long product name of HP 300XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300XL High Yield Black Original Ink Cartridge
More>>>
HP 300XL High Yield Black Original Ink Cartridge:
The official description of HP 300XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home customers and small-business customers in developed and emerging markets who want an inexpensive, simple and reliable printing solution that delivers high-quality output.

Print high quality text documents and vivid colour images that resist fading.[1] Get easy, affordable printing and user-friendly features that let you finish printing a critical job even when you're low on one ink and easily reorder and recycle.[2]

Short summary description HP 300XL High Yield Black Original Ink Cartridge:
This short summary of the HP 300XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 12 ml, 1 pc(s), 600 pages

Long summary description HP 300XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 300XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 300XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 12 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 300 ink cartridges work with:
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
12 ml
Black ink page yield *
600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
300XL
Print head swath
1.42 cm (0.56")
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
No
Total amount of recycled materials used for making
65%
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
42 g
Packaging data
Package dimensions (W x D x H)
116.1 x 36.1 x 115.1 mm (4.57 x 1.42 x 4.53")
Package weight (imperial)
0.0680 kg (0.15 lbs)
Package width
116 mm
Package depth
36 mm
Packaging data
Package height
115 mm
Package weight
70 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(201) 883585763467; (251) 883585763498; (301) 884962780848; (999) 884962780831; (ABB) 883585763399; (ABD) 883585763405; (ABF) 883585763412; (BA3) 883585763436; (UUS) 884962780480
HP GTIN (EAN/UPC)
883585763467, 883585763498, 884962780848, 884962780831, 883585763399, 883585763405, 883585763412, 883585763436, 884962780480
Other features
Ink drop
13.8 pl
Print head nozzles
336
Weight (imperial)
1.47 oz
Retail only
No
Size (imperial)
11.6 cm (4.57")
UNSPSC-code
44103105
Print cartridge volume (metric)
12 ml
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton weight
4.46 kg
Case or master carton quantity
60 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Pallet gross weight
185.54 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1144 mm (47.2 x 31.5 x 45")
Pallet weight (imperial)
185.5 kg (409.1 lbs)
Pallet size (EU)
1200 x 800 x 1144 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4.46 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
México 1 distributor(s)
Disclaimer HP 300XL High Yield Black Original Ink Cartridge:
Disclaimer

[1] Compared to the HP 300 Black Ink Cartridge.
[2] HP Planet Partners program availability varies. Please see http://www.hp.com/recycle for details.
[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.