location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 700 color MFP M775dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC522A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112625405 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 553443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2024 03:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Oct 2019
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor 800 MHz
  • - 63.7 kg
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm :
The long product name of HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet Enterprise 700 color MFP M775dn Printer, Laser, 30ppm, A3, 800MHz, 1536MB, 8.07" CGD
More>>>
HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm:
The official description of HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

print, copy, scan, digital send; print/copy speed of up to 30 ppm colour; up to 600 x 600 dpi (HP ImageREt 3600); 1536 MB RAM; 800 MHz processor; 1 HP High Performance Secure Hard Disk; 1 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 2 Internal USB 2.0 Host; 1 Gigabit Ethernet 10/100/1000Base-T; 1 Foreign Interface (FIH); 1 Hardware Integration Pocket; 100-sheet multipurpose tray; 250-sheet input tray; 100-sheet Automatic Document Feeder (ADF)
Enable large-volume professional-quality colour printing on a wide range of paper sizes up to A3, with paper capacity up to 4,350 sheets[2]. Preview and edit scanning jobs. Centrally manage printing policies. Safeguard sensitive business information.

Short summary description HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm:
This short summary of the HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 700 color MFP M775dn, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Grey, White

Long summary description HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 700 color MFP M775dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey, White

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

20.3 cm colour touchscreen (printer)
20.3 cm colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Expand possibilities with broad capabilities and brilliant colour with this affordable A3 MFP.

Increase colour printing capabilities with media sizes up to A3 for impressive marketing materials and more.
Impress with bold text and smooth colour, and get the colour output you intended with Pantone® matching.
Go from start to finish, right at the MFP – print, copy, scan, and fax[1] from the large touchscreen.
Print from your smartphone or tablet from virtually anywhere with HP ePrint[3].

Boost productivity and easily manage printing.

Boost productivity – get up to 4,350-sheet paper capacity for large printing jobs from this workhorse MFP[2].
Automate high-volume print jobs to save time, using the 100-page automatic document feeder.
Easily manage your business’s colour printing with HP colour access controls[4].
Save and print files directly at the MFP via an easy-access USB port.

Streamline your workflow with robust scanning.

Improve workflow using touchscreen controls to preview, edit, and digitally send documents at the device[5].
Streamline tasks: print, copy, fax[1] and scan projects directly at the MFP's large colour touchscreen.
Incorporate paper documents into digital workflows – easily send scans to fax[1], email, or network folders.
Efficiently capture the right content: remove blank pages in scanned documents to avoid wasted paper.

Invest in robust security that grows with you.

Extend the capabilities of workteam print environments, using a rich array of easy-to-integrate solutions.
Boost printing and imaging safeguards and protect business data with fleet-level security solutions.
Add security solutions such as card and badge readers through the hardware integration pocket[6].
Help control expenses with energy-saving features[7].

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (colour, normal quality, A3)
15 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 420 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (colour)
30 ppm
Scan speed (black)
30 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2500 - 7500 pages per month
Maximum duty cycle *
120000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China, Mexico
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
4350 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
302 x 454.2 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 320 mm
Custom media length
127 - 470 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
4
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1536 MB
Internal storage capacity
500 GB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
53 dB
Sound power level (printing)
6.7 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
20.5 cm (8.07")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
703 W
Power consumption (PowerSave)
14.8 W
Power consumption (printing)
686 W
Power consumption (copying)
703 W
Power consumption (ready)
85 W
Power consumption (sleep)
14.8 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.38 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux, Novell
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 27 °C
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class A, EN 61000-3-2: 2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class A (USA), ICES-003, Issue 4, (Canada), GB9254-2008, GB17625.1-2003, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width
592 mm
Depth
639 mm
Height
595 mm
Weight
63.7 kg
Packaging data
Package width
760 mm
Package depth
745 mm
Package height
832 mm
Package weight
76.5 kg
Packaging content
Cables included
AC
Drivers included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Windows Installer, HP PCL 6 discrete driver, Mac Installer, HP Postscript emulation driver
Logistics data
Pallet gross weight
76.5 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
760 x 745 x 832 mm
Recommended system requirements
Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2; 200 MB available hard disk space; operating system compatible hardware system requirements, see http://www.micr
Acoustic power emissions (ready)
56 dB
Acoustic pressure emissions bystander (ready)
42 dB
All-in-one functions
Copy, Digital sender, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:03:22
Uk has collected 5 expert reviews for HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-01-10 03:03:21
Color laser multifunction printers (MFPs) that can print at up to tabloid size are a rarity, but the HP Laserjet Enterprise 700 Color MFP M775DN%displayPrice% at %seller% fits that bill. This massive MFP can print, copy, and scan (but not fax) documents a...
Good Prints, scans, and copies in color at up to tabloid size. Many paper handling options. Eight-inch color touch screen. 320GB encrypted hard drive. Above-average text. Slightly above-par graphics.
Bad No standard fax capabilities. Running costs on the high side. Lackluster speed. Modest paper capacity...
Bottom line The HP Laserjet 700 Color MFP M775DN color laser MFP can print, scan, and copy in color at up to tabloid size...
70%
buyerslab.com
Updated:
2015-01-10 03:03:21
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP LaserJet Enterprise 700 color MFP M775dn Laser A3 600 x 600 DPI 30 ppm:
Disclaimer

[1] Fax capabilities are available with an optional fax card on the HP LaserJet Enterprise 700 color MFP M775dn.
[2] Maximum paper capacity of 4,350 sheets is available only on the M775dn with the addition of the optional 3,500-sheet feeder and stand and optional 500-sheet tray.
[3] Requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported documents and image types and other HP ePrint details, see www.hp.com/go/eprintcenter). Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Some HP LaserJet printers may require firmware upgrades.
[4] Colour access control capabilities vary from device to device.
[5] Addional digital sending capabilities are available via HP Digital Sending Software which must be purchased separately.
[6] Solutions deployed through the hardware integration pocket may require additional purchase.
[7] Savings from Instant-on Technology, compared with products that use traditional fusing and from Instant-on Copy, when compared with products that use traditional fusing and cold cathode fluorescent lamp copying.
[8] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.