location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9250c Digital Sender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9250c Digital Sender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB472A#ABH
Category:
Devices used for scanning and mailing of documents.
Digital Senders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year
Long product name HP 9250c Digital Sender :
The long product name of HP 9250c Digital Sender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9250c Digital Sender 8-bit Flatbed, ADF, 1 x Fast Ethernet 10/100 Base-TX, 1 x EIO, 1 x USB, 1 x Host USB
More>>>
HP 9250c Digital Sender:
The official description of HP 9250c Digital Sender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for departments, remote sites or satellite offices within medium to large organisations, such as banks, financial or legal institutions and government agencies with paper-intensive workflows. By creating and storing electronic versions of hard-copy original documents, these businesses can save space and distribute information quickly and easily.

- Improve efficiency and increase productivity with this dedicated device. Convert large volumes of paper documents into digital files for fast sharing and retrieval. Scan to e-mail, network folder, fax and printer at up to 51 images per minute.

- This device is easy to use, install and manage. Navigate functions comfortably using the intuitive touch screen control panel with custom menu keys or separate keyboard. Refine search options with Optical Character Recognition (OCR) software.

- Use the secure send key to transmit data via a secure channel to a server that supports HP DSS 4.0 software. Authentication verifies the sender's identity, encryption protects files from access, and you can erase the device's hard drive.

Short summary description HP 9250c Digital Sender:
This short summary of the HP 9250c Digital Sender data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9250c Digital Sender

Long summary description HP 9250c Digital Sender:
This is an auto-generated long summary of HP 9250c Digital Sender based on the first three specs of the first five spec groups.

HP 9250c Digital Sender

Technical details
Scanner type
Flatbed scanner
Acoustic power emissions
(55 ipm): 6.7 B(A); idle: 5.0 B(A); sleep: 2.5 B(A)
Bundled software
HP DSS 4
Colour depth
8-bit
Communication
Windows SPNEGO Authentication, Kerberos Authentication, LDAP Authentication, LDAP over SSL Authentication Novell Authentication (NDS and Bindery modes), PIN Authentication
Compatible operating systems
Windows 2000 Professional; Windows 2000 Server; Windows 2000 Advanced Server; Windows XP Professional; Windows Server 2003; Windows Server 2003 Enterprise
Control panel
VGA graphical touch-screen, contrast control dial, numeric keypad, sleep button, reset button, stop button, start button, attention light, data light, ready light
Custom media sizes
5.8 x 8.2 to 8 x 14 (from the ADF only). Automatic two-sided printing unit, 50-sheet trays
Dimensions (WxDxH)
452 x 571 x 340 mm
Duty cycle letter size (maximum)
60000 pages per month
Scan file formats
PDF, TIFF
HDD capacity
40 GB
Hardware scan resolution
600 x 600 DPI
Interface
1 x 10/100 Base-TX, 1 x EIOt, 1 x USB
Maximum dimensions (W x D x H)
452 x 724 x 340 mm
Media sizes supported (imperial)
Letter, Executive, Legal (from the ADF only)
Media types supported
Paper, labels and cards (via glass), transparencies
Media weights by paper path
60 - 120 g/m2
Minimum system requirements
Windows 2000 Professional, Windows XP Professional, Windows 2003
Network ready
Yes
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
32 - 104 °F
Power consumption (PowerSave)
15.7 W
Power consumption (active)
98 W
Power requirements
100 - 240 VAC
Processor frequency
480 MHz
Product dimensions optional (metric)
452 x 724 x 340 mm with keyboard extended, 452 x 571 x 340 mm without keyboard extended
Technical details
Recommended media weight (imperial)
16 - 32 lb
Recommended media weight
60 - 120 g/m²
Standard media sizes
A4, A5, B5
Storage relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
-22 - 140 °C
Supported network protocols
Via the HP Jetdirect Fast Ethernet embedded print server: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPv4, Auto-IP, Apple Rendezvous compatible, Yrlnry, DLP, IGMP, NooyP / DHCP, INS, SNMP (v 1, v 2c, v3), HTTPHP DSS 4 supported network operating systems er OS requirements Windows 2000 Professional (Server or Advanced) or Windows XP rofessional, Windows 2003 Standard Server or Enterprise
Weight
20.5 kg
Weight (imperial)
20.4 kg (45 lbs)
Auto document feeder (ADF) input capacity
50 sheets
Colour scanning
Yes
Maximum duty cycle
60000 pages per month
Electromagnetic compatibility
EMC: CISPR 22:1997/EN 55022:1998 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4 (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe), other EMC approvals as required by individual countries.
I/O ports
1 HP Jetdirect Fast Ethernet 10/100 Base-TX network port, 1 open EIO slot, 1 device USB port, 1 host USB port for limited applications
Internal memory
256 MB
Operating temperature (T-T)
0 - 40 °C
Package dimensions (WxDxH)
692 x 585 x 504 mm
Package weight
27.4 kg
Recommended operating temperature range (T-T)
0 - 40 °C
Safety
IEC 60950-1 (International), EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe). Other safety approvals as required by individual countries.
Scan input modes
Front panel, ADF scan, E-mail, Fax, Folder, Workflow, Secondary e-mail
Technical features
Process files with Optical Character Recognition (OCR)[1] to refine search options Scan to e-mail, printer[1], folder, and fax for communication, archival, and retrieval Scan documents at up to 29 colour and up to 55 black-and-white images per minute Add indexing data to documents via custom keys Automatic two-sided scanning improves efficiency and productivity An HP Jetdirect print server delivers best-in-class networking capability. An intuitive touch screen control panel makes it easy to navigate through digital sending functions
Pallet gross weight
241.9 kg