location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
338
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB331EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780560451 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get consistently dark, laser-quality text for professional printing on all your documents. Enjoy bold, rich output when you choose a black pigment ink – ideal for making a strong impression.
  • - Mark your documents with a highlighter pen – this enhanced black ink offers greater resistance to highlighter pen smear. Superior fade resistance lets you archive documents and important papers for decades.
  • - Count on HP for a superior printing experience – you'll get legendary HP reliability and consistent performance. Get the best value when you select from print cartridges tailored to meet your printing needs.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the This pertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black :
The long product name of HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

338 2-pack Black Original Ink Cartridges
More>>>
HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black:
The official description of HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 338 Ink Cartridges deliver consistent results. This enhanced black ink prints laser-quality text and provides greater resistance to highlighter pen smear.

Short summary description HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black:
This short summary of the HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 338, High (XL) Yield, Pigment-based ink, 480 pages, 2 pc(s), Multi pack

Long summary description HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of HP 338 ink cartridge 2 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

HP 338. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Quantity per pack: 2 pc(s), Black ink page yield: 480 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 460, 460c, 5740, 6540, 6620, 6840, 9800 / HP OfficeJet 100, 150, 4212, 6205, 6210, 7130, 7140, 7210, 7310, 7410, H470, K7100 / HP PSC 1510, 1610, 1613, 2350, 2355 / HP Photosmart 2610, 8750, B8350, C3180, C3190
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink page yield *
480 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Features
OEM code
CB331EE
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
170 mm
Weight
78.4 g
Package width
117 mm
Package depth
38 mm
Package height
170 mm
Package weight
140 g
Other features
Package dimensions (WxDxH)
117 x 38 x 170 mm
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)