location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364XL High Yield Yellow Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364XL High Yield Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB325EE#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585706105 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:24:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Nov 2022
Product end of life date
Bullet Points HP 364XL High Yield Yellow Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 364XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - Depend on Original HP 364XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - HP 364 ink cartridges work with: HP DeskJet 3522, 3524; HP Photosmart 5522, 5524, B210c
  • - 1 Yellow (~750 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Print with confidence – Original HP ink cartridges offer premium reliability and performance. Plus, HP Planet Partners makes it convenient to recycle your ink cartridges.[4]
  • - Ideal for customers who want easy and affordable way to print both high-quality photos and sharp looking colour documents conveniently at home.
  • - What's in the box: Ink cartridge
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 364XL High Yield Yellow Original Ink Cartridge :
The long product name of HP 364XL High Yield Yellow Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

364XL High Yield Yellow Original Ink Cartridge
More>>>
HP 364XL High Yield Yellow Original Ink Cartridge:
The official description of HP 364XL High Yield Yellow Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who want easy and affordable way to print both high-quality photos and sharp looking colour documents conveniently at home.
Versatile Original HP ink cartridges help meet your printing needs – from store-quality photos, to office documents, to web prints. Print vibrant colours that pop using individual ink cartridges that you can replace one at a time.

Short summary description HP 364XL High Yield Yellow Original Ink Cartridge:
This short summary of the HP 364XL High Yield Yellow Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364XL High Yield Yellow Original Ink Cartridge, High (XL) Yield, Yellow, Dye-based ink, 1 pc(s), 750 pages

Long summary description HP 364XL High Yield Yellow Original Ink Cartridge:
This is an auto-generated long summary of HP 364XL High Yield Yellow Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 364XL High Yield Yellow Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 750 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3070A, 3520, 3522, 3524 HP OfficeJet 4620, 4622 HP Photosmart 5510, 5514, 5515, 5520, 5522, 5524, 5525, 6510, 6520, 6525, 7510, 7520, B109a, B109d, B109f, B109n, B110a, B110c, B110e, B209a, B209c, B210a, B210c, B8550, C309a, C309g, C310a, C410b, C510a, C5380, C6380, D5460
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
750 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
CB325EE
Print head swath
1.43 cm (0.562")
Quantity per box
1 pc(s)
Colour
Yes
Printing material shelf life
1.5 year(s)
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
107 mm
Depth
24 mm
Height
115 mm
Weight
30 g
Packaging data
Package dimensions (WxDxH)
107 x 24 x 115 mm
Package dimensions (W x D x H)
106.9 x 23.9 x 115.1 mm (4.21 x 0.94 x 4.53")
Package weight (imperial)
0.0499 kg (0.11 lbs)
Package width
107 mm
Package depth
24 mm
Package height
115 mm
Package weight
50 g
Other features
Compatible ink types, supplies
Dye-based
Ink drop
5 pl HDW, 1.3 pl LDW
Other features
Technical features
Print photos with enhanced detail. Dual-drop-weight technology included in the cartridge delivers an extremely small drop size for photos with smooth, even colour and fine detail. Enhance document quality by using papers with the ColorLok logo. Colours are uniform and vivid for vibrant images and graphics. Documents dry faster for less smearing when handled. Print enduring documents with laser-quality text and sharp edges around graphics, using HP Photosmart inks. Get documents and photos with outstanding image quality and rich greyscale graphics. Print beautiful photos that dry instantly using HP Photosmart inks with HP Advanced Photo Paper. Pick up freshly printed photos and share them without worry of smearing - they’re even resistant to rain and water spills. Archive documents that maintain text quality for decades without fading using Original HP inks*. Count on HP ink and paper to ensure stored legal documents, awards and photos maintain their image quality for years to come.
Print head nozzles
336 HDW, 336 LDW
Weight (imperial)
0.0318 kg (0.0700 lbs)
Retail only
No
Size (imperial)
10.7 cm (4.21")
UNSPSC-code
44103105
Empty weight
17 g
Print cartridge volume (metric)
6 ml
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton weight
3.22 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
21.77 x 8.86 x 4.57 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1072 mm
Products per pallet
3360 pc(s)
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
205.32 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3.22 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1071.9 mm (47.2 x 31.5 x 42.2")
Pallet weight (imperial)
205.3 kg (452.6 lbs)
Pallet size (EU)
1200 x 800 x 942 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
3.22 g
Master (outer) case gross weight (imperial)
3.22 kg (7.1 lbs)
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 364XL High Yield Yellow Original Ink Cartridge:
Disclaimer

[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http:www.hp.com/go/printpermanence.
[2] Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3] Based on HP 364XL High Yield Black and Color Original HP Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 564 Original Ink Cartridges. Actual pricing may vary. [5] See www.hp.com/go/suppliesclaims.
[6] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[2] Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http:www.hp.com/go/printpermanence.
[3] Based on HP 364XL High Yield Black and Color Original HP Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 564 Original Ink Cartridges. Actual pricing may vary.
[7] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit www.hp.com/learn/suresupply. Not compatible with Windows® 2000.