location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364 Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364 Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB318EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585705320 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1062140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:50:41
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 364 Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 364 Ink Cartridges deliver legendary HP print quality.
  • - HP 364 ink cartridges work with: HP DeskJet 3522, 3524; HP Photosmart 5522, 5524, B210c
  • - 1 Cyan (~300 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for customers who want easy and affordable way to print both high-quality photos and sharp looking colour documents conveniently at home.
  • - Depend on Original HP 364 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 364 Cyan Original Ink Cartridge :
The long product name of HP 364 Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

364 Cyan Original Ink Cartridge
More>>>
HP 364 Cyan Original Ink Cartridge:
The official description of HP 364 Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who want easy and affordable way to print both high-quality photos and sharp looking colour documents conveniently at home.

Versatile Original HP ink cartridges help meet your printing needs – from store-quality photos, to office documents, to web prints. Print vibrant colours that pop using individual ink cartridges that you can replace one at a time.

Short summary description HP 364 Cyan Original Ink Cartridge:
This short summary of the HP 364 Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364 Cyan Original Ink Cartridge, Standard Yield, Dye-based ink, 300 pages, 1 pc(s)

Long summary description HP 364 Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 364 Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 364 Cyan Original Ink Cartridge. Cartridge capacity: Standard Yield, Colour ink type: Dye-based ink, Colour ink page yield: 300 pages, Quantity per pack: 1 pc(s)

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print text and graphics that impress
Print text and graphics that impress

Print graphics with bright colours pop and rich black text. HP recommends ColorLok® paper for best printing results.

Versatile HP inks print everything you need
Versatile HP inks print everything you need

Versatile Original HP ink cartridges help meet your printing needs – from store-quality photos, to office documents, to web prints.

Exceptional print performance with Original HP ink
Exceptional print performance with Original HP ink

Enjoy the value of exceptional printing performance – each Original HP ink cartridge is brand new.

Affordable printing
Affordable printing

Print easily and affordably with Original HP Ink cartridges that can be replaced one at a time as needed.

The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [6]

Print photos that last

Use Original HP inks and HP photo papers to print water, smear, and fade-resistant photos. [2,1]

Optional XL cartridges yield more pages.

Print up to 2 times more black pages and up to 2.5 times more colour pages, using high-yield cartridges. [3]

Monitor ink levels

Use convenient ink alerts to easily identify and shop for Original HP Cartridges with HP SureSupply. [7]

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [5]

True-to-life colour photos
True-to-life colour photos

Original HP Ink cartridges with HP Photo Papers deliver authentic colours for eye-popping photos.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Cyan
Compatibility *
HP 364 ink cartridges work with: HP DeskJet 3522, 3524 HP Photosmart 5522, 5524, B210c
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
CB318EE
Print head swath
1.43 cm (0.562")
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
Yes
Printing material shelf life
1.5 year(s)
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
107 mm
Depth
24 mm
Height
115 mm
Weight
30 g
Package width
107 mm
Package depth
24 mm
Package height
115 mm
Package weight
40 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(201) 883585705320; (251) 883585705351; (301) 884962754481; (ABB) 883585705269; (ABE) 883585705283; (BA1) 883585705276; (BA3) 883585705290
HP GTIN (EAN/UPC)
883585705320, 883585705351, 884962754481, 883585705269, 883585705283, 883585705276, 883585705290
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
3840 pc(s)
Master (outer) cases per pallet
64 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
201.64 g
Logistics data
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
2.76 g
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
2.76 g
Master (outer) case gross weight (imperial)
2.76 kg (6.08 lbs)
Harmonized System (HS) code
84439990
Other features
Case or master carton weight
2.76 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
21.77 x 7.6 x 4.57 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1072 mm
Compatible ink types, supplies
Dye-based
Ink drop
5 pl HDW, 1.3 pl LDW
Stacking number for pallet
4 pc(s)
Package dimensions (WxDxH)
107 x 24 x 115 mm
Technical features
Print photos with enhanced detail. Dual-drop-weight technology included in the cartridge delivers an extremely small drop size for photos with smooth, even colour and fine detail. Enhance document quality by using papers with the ColorLok logo. Colours are uniform and vivid for vibrant images and graphics. Documents dry faster for less smearing when handled. Print enduring documents with laser-quality text and sharp edges around graphics, using HP Photosmart inks. Get documents and photos with outstanding image quality and rich greyscale graphics. Archive documents that maintain text quality for decades without fading using Original HP inks*. Count on HP ink and paper to ensure stored legal documents, awards and photos maintain their image quality for years to come.
Print head nozzles
336 HDW, 336 LDW
Package dimensions (W x D x H)
106.9 x 23.9 x 115.1 mm (4.21 x 0.94 x 4.53")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1071.9 mm (47.2 x 31.5 x 42.2")
Pallet weight (imperial)
201.6 kg (444.5 lbs)
Package weight (imperial)
0.0408 kg (0.0900 lbs)
Weight (imperial)
0.0272 kg (0.0600 lbs)
Pallet size (EU)
1200 x 800 x 942 mm
Retail only
No
Size (imperial)
10.7 cm (4.21")
UNSPSC-code
44103105
Empty weight
17 g
Print cartridge volume (metric)
3 ml
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 364 Cyan Original Ink Cartridge:
Disclaimer

[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http:www.hp.com/go/printpermanence.
[2] Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3] Based on HP 364XL High Yield Black and Color Original HP Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 564 Original Ink Cartridges. Actual pricing may vary.

[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http:www.hp.com/go/printpermanence.
[2] Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[3] Based on HP 364XL High Yield Black and Color Original HP Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 564 Original Ink Cartridges. Actual pricing may vary.
[5] See http://www.hp.com/go/suppliesclaims.
[6] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
[7] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit http://www.hp.com/learn/suresupply. Not compatible with Windows® 2000.