location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB316EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835857050234 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1638572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 00:03:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 364 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 364 Ink Cartridges deliver legendary HP print quality.
  • - HP 364 ink cartridges work with: HP DeskJet 3522, 3524; HP Photosmart 5522, 5524, B210c
  • - 1 Black (~250 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for customers who want easy and affordable way to print both high-quality photos and sharp looking colour documents conveniently at home.
  • - Depend on Original HP 364 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 364 Black Original Ink Cartridge :
The long product name of HP 364 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

364 Black Original Ink Cartridge
More>>>
HP 364 Black Original Ink Cartridge:
The official description of HP 364 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who want easy and affordable way to print both high-quality photos and sharp looking colour documents conveniently at home.

Versatile Original HP ink cartridges help meet your printing needs – from store-quality photos, to office documents, to web prints. Print vibrant colours that pop using individual ink cartridges that you can replace one at a time.

Short summary description HP 364 Black Original Ink Cartridge:
This short summary of the HP 364 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s), 250 pages

Long summary description HP 364 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 364 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 364 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 250 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP 364 ink cartridges work with: HP DeskJet 3522, 3524 HP Photosmart 5522, 5524, B210c
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
250 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
CB316EE
Print head swath
1.43 cm (0.562")
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
107 mm
Depth
24 mm
Height
115 mm
Weight
30 g
Packaging data
Package dimensions (WxDxH)
107 x 24 x 115 mm
Media sheets per package
200 sheets
Package dimensions (W x D x H)
106.9 x 23.9 x 115.1 mm (4.21 x 0.94 x 4.53")
Package weight (imperial)
0.0499 kg (0.11 lbs)
Package width
107 mm
Package depth
24 mm
Package height
115 mm
Package weight
50 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(201) 883585705085; (251) 883585705115; (301) 884962754467; (ABB) 883585705023; (ABE) 883585705047; (BA1) 883585705030; (BA3) 883585705054
HP GTIN (EAN/UPC)
883585705085, 883585705115, 884962754467, 883585705023, 883585705047, 883585705030, 883585705054
Other features
Compatible ink types, supplies
Pigment-based
Ink drop
14 pl
Other features
Technical features
Get quick and easy cartridge loading - a unique colour and fit ensure the right colour ink is in the right place. Enhance document quality by using papers with the ColorLok logo. Bolder blacks improve contrast and sharpen text. Documents dry faster for less smearing when handled. Print enduring documents with laser-quality text and sharp edges around graphics, using HP Photosmart inks. Get documents with outstanding quality and rich greyscale graphics. Enjoy affordable individual inks — replace each cartridge separately when it's needed. Archive documents that maintain text quality for decades without fading using Original HP inks*. Count on HP ink and paper to ensure stored legal documents, awards and photos maintain their image quality for years to come.
Print head nozzles
720
Weight (imperial)
0.0363 kg (0.0800 lbs)
Retail only
No
Size (imperial)
10.7 cm (4.21")
UNSPSC-code
44103105
Empty weight
21 g
Print cartridge volume (metric)
6 ml
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton weight
2.63 kg
Case or master carton quantity
45 pc(s)
Case or master carton dimensions (W x D x H)
21.77 x 8.94 x 5.24 mm
Pallet dimensions (W x D x H)
1200 x 800 x 942 mm
Products per pallet
1890 pc(s)
Master (outer) cases per pallet
42 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
135.46 g
Products per master (outer) case
45 pc(s)
Master (outer) case gross weight
2.63 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 942.1 mm (47.2 x 31.5 x 37.1")
Pallet weight (imperial)
135.5 kg (298.6 lbs)
Pallet size (EU)
1200 x 800 x 942 mm
Products per larger master (outer) case
45 pc(s)
Larger master (outer) case gross weight
2.63 g
Master (outer) case gross weight (imperial)
2.63 kg (5.8 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)