location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet H470b Mobile Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB027A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 458684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 11:54:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
data sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 7.7 ppm
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet H470b Mobile Printer, Inkjet, 7.7ppm, A4, 192MHz, 32MB
More>>>
HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print at up to 22 ppm black/18 ppm colour, 4-ink colour or optional 6-ink, 50-sheet paper feeder, borderless 10 x 15 cm photos or up to A4 with borders, direct printing from memory card and PictBridge camera, 3-point WiFi profile switch, print 10 x 15 cm photos in as fast as 45 seconds, included Li-Ion battery, compact and light (2.09 kg without battery; 2.27 kg with battery), rugged design, compatible with Windows®, Macintosh, Palm, Tablet PC, Pocket PC and Symbian Series 80 and 90, optional HP bt500 Bluetooth Printer Adapter, optional HP 802.11b/g Wireless Printer Adapter, optional HP Auto Power Adapter, optional printer sleeve
Get more done wherever you go. Take the world’s fastest mobile printer[1] with you and print from your notebook or PDA. Li-Ion battery prints up to 480 pages per charge. Accessories include Bluetooth, 802.11b/g wireless and in-car adapters[2].

Short summary description HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet H470b Mobile Printer, Colour, 4800 x 1200 DPI, A4, 500 pages per month, 7.7 ppm, Duplex printing

Long summary description HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Officejet H470b Mobile Printer. Colour, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.7 ppm. Duplex printing

Get outstanding value from the world's fastest mobile printer[1].

Maximise your productivity. Print documents, reports and more with the world's fastest mobile printer[1] – up to 22 ppm black, 18 ppm colour. Get great value too with a competitive purchase price plus the economy of HP’s efficient inks.

Enhance your productivity wherever you go – Li-Ion battery included.

Get the performance you need, when you need it. Plug into the mains or use the included long-lasting Li-Ion battery – up to 480 pages per charge. Choose optional accessories[3] including Bluetooth, wireless and in-car adapters.

Get professional-quality results from this rugged, compact and easy-to-use printer.

Get professional-quality results with this rugged mobile printer. Print laser-quality text and crisp, sharp photos on the road, meeting clients or in your hotel room. Enjoy the reliability you would expect of HP – drop-tested to ensure durability.

Features
Recommended duty cycle
100 - 500 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3
Print head nozzles
672 black ink nozzles, 600 colour ink nozzles
Colour *
Yes
Maximum duty cycle *
500 pages per month
Electromagnetic compatibility
EU (EMC Directive), USA (FCC Rules), Australia (C-Tick), New Zealand (MoC), Canada (DoC), China (CCC), Japan (VCCI registered), Korea (MIC certified), Taiwan (BSMI certified)
Safety
IEC 950-compliant, safety UL listed, EU LVD and EN 60950 compliant, GS approved, certified by Canada CSA, Russia GOST, China CCC, Taiwan Safety
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print margin top (A4)
2 mm
Print margin right (A4)
3.4 mm
Print margin left (A4)
3.4 mm
Print margin bottom (A4)
1.18 cm
Print speed (colour, full-page colour, normal quality, A4)
1.6 ppm
Print speed (colour, full-page colour, draft quality, A4)
6.2 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (colour, full-page colour, best quality, A4)
0.7 ppm
Print speed (colour, best quality, A4)
1.5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (black, best quality, A4)
1.5 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.7 ppm
Print speed (colour, normal quality, A4/US Letter)
5.2 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Borderless printing
Yes
Input & output capacity
Envelope feeder
No
Maximum input capacity for envelopes
Up to 5
Total number of input trays *
1
Total input capacity *
50 sheets
Maximum number of input trays *
1
Maximum paper trays
1
Paper handling standard/input
50-sheet input tray
Maximum input capacity
50 sheets
Paper handling
Media weights by paper path
Tray 1: 64 to 90 g/m2 (plain paper); 75 to 200 g/m2 (envelope); up to 162 g/m2 (cards)
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), B5 (176 x 250 mm), C6 (114 x 162 mm), DL (110 x 220 mm), 100 x 150 mm (with or without tear-off/cut-off tab)
Custom media sizes
76.2 x 101.6 to 215.9 x 355.6 mm
Maximum print size
203.2 x 341.8 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Legal, Statement, Letter
Envelopes sizes
B5, C6, DL
Photo paper sizes
10x15 cm
Borderless printing media sizes
10x15
Custom media width
76.2 - 215.9 mm
Custom media length
101.6 - 355.6 mm
Media handling
Sheetfed
Ports & interfaces
I/O ports
2 USB - compatible with USB 2.0 specification, 1 PictBridge, 1 Secure Digital/Multimedia Card
USB port *
Yes
USB 2.0 ports quantity
1
Wireless option type
Optional, with HP 802.11 b/g Wireless Printer Adapter, HP bt500 Wireless Printer Adapter with Bluetooth Technology
PictBridge
Yes
Direct printing
Yes
Network
Wi-Fi Direct *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Acoustic power emissions
5.1 B(A) (Best), 6.1 B(A) (Normal), 6.4 B(A) (Fast Draft)
Internal memory *
32 MB
Maximum internal memory
32 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
192 MHz
Drive device, buffer size
16 MB
Sound power level (printing)
5.1 dB
Design
Market positioning *
Home & office
Built-in display *
No
Control type
Buttons
Country of origin
China
Certification
EU (EMC Directive), USA (FCC Rules), Australia (C-Tick), New Zealand (MoC), Canada (DoC), China (CCC), Japan (VCCI registered), Korea (MIC certified), Taiwan (BSMI certified)
Power
Power consumption (printing) *
24 W
Power consumption (off)
0.4 W
Power consumption (max)
40 W
AC input voltage
90 - 264 V
Battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
JetDirect Compatible Products
No
Mac compatibility
Yes
Recommended system requirements
Microsoft® Windows® 2000: Intel® Pentium® II or Celeron® processor, 128 MB RAM, 150 MB free hard disk space; Microsoft® Windows® XP (32-bit): Intel® Pentium® II or Celeron® processor, 128 MB RAM, 250 MB free hard space; Microsoft® Windows® XP Professional x64: Intel® Pentium® II or Celeron® processor, 128 MB RAM, 280 MB free hard disk space; Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 750 MB free hard disk space
Windows operating systems supported
Windows XP, Windows XP Professional, Windows Vista, Windows XP Professional x64, Windows 7
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.3 Panther
Server operating systems supported
Windows Small Business Server 2008, Windows 2000 Server, Windows Server 2008
Other operating systems supported
Linux
System requirements
Compatible operating systems
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Windows Vista, Windows XP Professional x64, Windows 2000, Windows Foundation Server 2008, Windows Small Business Server 2008 Standard Edition; Mac OS X v 10.3.9, Mac OS X v 10.4 or higher, Palm OS, Windows Mobile for Pocket PC, Linux (see http://)
Minimum system requirements
Microsoft Windows 2000: Intel Pentium II or Celeron processor, 128 MB RAM, 150 MB free hard disk space; Microsoft Windows XP (32-bit): Intel Pentium II or Celeron processor, 128 MB RAM, 250 MB free hard space; Microsoft Windows XP Professional x64: Intel Pentium II or Celeron processor, 128 MB RAM, 280 MB free hard disk space; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 750 MB free hard disk space Microsoft Windows 2000: Intel Pentium III or higher processor, 200 MB RAM, 150 MB free hard disk space, SP4; Microsoft Windows XP (32-bit): Intel Pentium III or higher processor, 256 MB RAM, 350 MB free hard space; Microsoft Windows XP Professional x64: AMD Athlon64, AMD Opteron, Intel Xeon processor with Intel EM64T support or Intel Pentium 4 processor with Intel EM64T support, 256 MB RAM, 340 MB free hard disk space; Windows Vista: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM, 790 MB free hard disk space Mac OS X (v10.3.9 and higher, v10.4.6 and higher): 400 MHz PowerPC G4 (v10.3.9 and higher, v10.4.6 and higher) or 1.83 GHz Intel Core Duo (10.4.6 and higher), 256 MB RAM, 500 MB free hard disk space, QuickTime 5.0 or later
Minimum system requirements for Macintosh
Mac OS X (v10.3.9 and higher, v10.4.6 and higher): 400 MHz PowerPC G3 (v10.3.9 and higher, v10.4.6 and higher) or 1.83 GHz Intel Core Duo (10.4.6 and higher), 256 MB RAM, 200 MB free hard disk space, QuickTime 5.0 or later
Operational conditions
Recommended humidity operating range
15 - 90%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 95%
Storage relative humidity (H-H)
20 - 90%
Operating temperature (T-T)
23 - 140 °F
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2459 mm
Maximum dimensions (W x D x H)
340.21 x 184.8 x 80.5 mm
Width
340.2 mm
Depth
184.8 mm
Height
80.5 mm
Weight
2.27 kg
Packaging data
Cables included
AC
Package weight (imperial)
3.99 kg (8.8 lbs)
Downloadable software
HP Deskjet H470 printer drivers
Bundled software
HP Photosmart Essential, HP Smart Web Printing, HP Desktop SureSupply
Package width
402.8 mm
Package depth
199.9 mm
Package height
231.9 mm
Package weight
4 kg
Logistics data
Pallet gross weight
615 g
Master (outer) cases per pallet
15 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
150 pc(s)
Other features
Printer management
HP Web Jetadmin
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Printer smart software features
Manual duplex, watermarks, install printer driver only, print on 4 x 6-in to envelope and up to legal size, resizing, multi-page/sheet, borderless 4 x 6-in photo, 6-ink option, gray photo printing, sepia
Duplex print options
Manual (driver support provided)
Typefaces
8 built-in, 8 scalable
Network ready
No
Dimensions (WxDxH)
340.21 x 184.8 x 80.5 mm
Print technology
Thermal inkjet
Interface
Hi-Speed USB, Full speed USB, PictBridge, Secure Digital/Multimedia Card
Media types supported
Paper (inkjet, photo, plain), cards (greeting, index), envelopes, labels, transparencies
Standard input trays
1
Power requirements
Input voltage 90 to 132 VAC, 47 to 63 Hz; 180 to 264 VAC, 47 to 63 Hz
Networking features
Via optional 802.11 b/g Wireless Printer Adapter
Print cartridge volume (metric)
HP 98 Black Inkjet Print Cartridge, HP 94 Black Inkjet Print Cartridge, HP 95 Tri-color Inkjet Print Cartridge, HP 97 Tri-color Inkjet Print Cartridge, HP 99 Photo Inkjet Print Cartridge, HP 100 Gray Inkjet Print Cartridge
Product dimensions when open (LxWxD)
34 cm (13.4")
Size (imperial)
34 cm (13.4")
Wireless technology
Bluetooth (optional); 802.11b/g (optional)
Driver updates
Latest drivers available from HP Support Web site: http:///support
Control panel
3 front-panel buttons (Cancel, Power on/off, Resume), 3 LEDs (Battery charging, Black/colour cartridges, Power on/off)
Print head
6 (1 each black, cyan, light cyan, light magenta, magenta, yellow)
Service & support
HP Customer Care
Technical features
Print borderless 10 x 15 cm photos or up to A4 with borders. WiFi profile switch, optional HP 802.11b/g Wireless Printer Adapter and HP Auto Power Adapter. Rugged, compact and lightweight mobile printer – designed for printing on the go. Memory card slots (Secure Digital, MultiMedia Card); PictBridge compatible. 4-ink colour, optional 6-ink. Included Li-Ion battery (up to 480 pages per charge), optional Bluetooth and sleeve. Print at speeds of up to 22 pages per minute in black, up to 18 pages per minute in colour.
Upgrade type
Flashable ROM for convenient user upgrade of firmware with latest downloadable wireless functionality
Package dimensions (W x D x H)
402.8 x 199.9 x 231.9 mm (15.9 x 7.87 x 9.13")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2458.7 mm (48 x 40 x 96.8")
Pallet weight (imperial)
613.7 kg (1353 lbs)
Weight (imperial)
5 lb
Media sizes supported (imperial)
Letter, legal, statement, executive, envelopes (No. 10, Monarch), cards (3 x 5 in, 4 x 6 in, 5 x 8 in), photo (5 x 7 in, 4 x 6 in)
Print speed (black, best quality, letter)
Up to 1.5 ppm
Print speed (colour, best quality, letter)
Up to 1.5 ppm
Print speed (colour, draft quality, letter)
Up to 18 ppm
Recommended media weight (imperial)
20 lb
Standard input capacity for envelopes
5 sheets
Automatic paper sensor
No
Camera phone
Yes
Media thickness (by paper path)
Tray 1: up to 4 mil; envelopes: up to 12 mil
Operating altitude (imperial)
15000 ft
Page yield identifier
OJH470
Photo proofsheets supported
No
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
UNSPSC-code
43212104
Package dimensions (WxDxH)
402.8 x 199.9 x 231.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:51:35
Uk has collected 19 expert reviews for HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
howtospendit.ft.com
Updated:
2015-06-25 06:51:35
So anyway, I want you to see a brilliant portable printer solution I've discovered from HP. Its Officejet H470 really is a solution to a problem you will recognise: that it's really hard to find a portable printer that's any use for a hard-fightin' busine...
0%
Zdnet.com.au
Updated:
2015-06-25 06:51:35
If you need a portable printer, the Officejet H470 isnt a bad choice. If you can endure the price, then you can expect a high quality portable printer. DesignThere is a certain corporate finesse to HP products that you dont get from any other vendor...
Good Nice design, Portable, Good print speeds, Good for document prints...
Bad Feeder tends to jam, Average colour print quality, Installation could be faster and easier, Expensive...
Bottom line Despite being a little expensive, the HP Officejet H470 is a reliable portable printer.
68%
expertreviews.co.uk
Updated:
2015-06-25 06:51:35
OfficeJet is normally the brand that HP uses for its business all-in-one printers, but in this case, it refers to a diminutive, mobile inkjet machine.
80%
pcworld.co.nz
Updated:
2015-06-25 06:51:35
Printing on the go can’t really be classified as a normal requirement, and HP is targeting a small segment of the business world with its OfficeJet H470b. Small in form factor, this little printer surprised us with its speed and connectivity.Weighing...
0%
goodgearguide.com.au
Updated:
2015-06-25 06:51:35
For those who travel a lot and need to print at short notice, the H470b provides the perfect solution. It’s small and portable but still provides excellent quality text. With the additional options of Bluetooth and Wi-Fi connectivity, the printer is ex...
Good Battery, small, Bluetooth and Wi-Fi connectivity...
Bad Bluetooth and Wi-Fi not built-in, some colour issues The Final Word For those who travel a lot and need to print at short notice, the H470b provides the perfect solution. It’s small and portable but still provides excellent quality text. With the ad...
Bottom line For those who travel a lot and need to print at short notice, the H470b provides the perfect solution. It’s small and portable but still provides excellent quality text. With the additional options of Bluetooth and Wi-Fi connectivity, the printer is...
85%
pcadvisor.co.uk
Updated:
2015-06-25 06:51:35
The HP Officejet H470 is a mobile inkjet printer aimed at those people who need to print reports, photos, and brochures straight from a laptop, camera, or phone while on the road. We tested the £229 HP Officejet H470wbt model, which adds a rechargea...
Bottom line Although it offers desktop-quality printing from a wide variety of devices, the HP Officejet H470wbt is hampered by slow performance. Still, mobile users will find it a worthy addition to their travelling kit. Paul Jasper...
70%
trustedreviews.com
Updated:
2015-06-25 06:51:35
Most people think of HP's OfficeJet range of printers as all-in-one machines. While most of them are, the range is actually about inkjet-based printers of all types and the H470 is a mobile single-function printer. Based on a similar technology to HPs ded...
80%
techworld.com
Updated:
2015-06-25 06:51:35
The HP Officejet H470 is a mobile inkjet printer aimed at those people who need to print reports, photos, and brochures straight from a laptop, camera, or phone while on the road.We tested the £229 HP Officejet H470wbt model, which adds a rechargeable...
Bottom line Although it offers desktop-quality printing from a wide variety of devices, the HP Officejet H470wbt is hampered by slow performance. Still, mobile users will find it a worthy addition to their travelling kit...
0%
pcmag.com
Updated:
2015-06-25 06:51:35
Most people dont need portable printers, which helps explain why the category is so sparsely populated. But for those who do need to print on the go, a portable printer like the HP Officejet H470 Mobile Printer ($249.99 direct) is essential. It woul...
Good Portable. Optional Wi-Fi, Bluetooth, and rechargeable battery.
Bad Subpar text for an ink jet. Heavier than some notebooks, at 4.5 pounds for the printer itself.
Bottom line For those who need portability, the HP Officejet H470 Mobile Printer qualifies as one of those proverbial good things that come in small packages...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Officejet H470b Mobile Printer inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1] A4 mobile printers [2] Not included, sold separately
[3] Not included, please purchase separately