X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9734B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9734B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160101316
Category :
Component in laser printers which is coated in toner particles which stick to the drum.
printer rollers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:38:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 217254
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel. Thisdoes not apply to products that (a) have been refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C9734B transfer roll:
The short editorial description of HP C9734B transfer roll
HP Color LaserJet C9734B Image Transfer Kit

Marketing text HP C9734B transfer roll

:
The official marketing text of HP C9734B transfer roll as supplied by the manufacturer
- Advanced toner formulation for crisp, sharp output every time.
- Easy to use and maintain with new print cartridge architecture and Smart printing technology.
- Cost-effective color solution for everyday use.
- Smart printing technology enables supplies status and usage information, HP SureSupply ordering, shake-free cartridge, dynamic EP adjustments and cartridge installation assurance.
Short summary description HP C9734B transfer roll:
This short summary of the HP C9734B transfer roll data-sheet is auto-generated and uses the product title and the first six key specs.
HP C9734B, Laser
Long summary description HP C9734B transfer roll:
This is an auto-generated long summary of HP C9734B transfer roll based on the first three specs of the first five spec groups.
HP C9734B. Print technology: Laser
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Print technology
Indicates the method used to print by this product.
Laser
Technical details
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Technical details
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 25°C
Operating relative humidity (H-H)
20 - 80%
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
733 x 733 x 367 mm
Package weight
Weight of the packaged product.
7.6 kg