location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 641A Cyan Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
641A Cyan Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9721A show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 387905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 08:01:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 641A Cyan Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accurate colour, precise image reproduction and crisp, sharp text every time you print. Chemically-grown toner formulas in HP 641A LaserJet Toner Cartridges deliver consistent results and reliable performance throughout the life of the cartridge.
  • - Save time and lower overall printing costs with high-yield, all-in-one HP LaserJet toner cartridges. HP's #1 rated service and reliability means less time wasted on printing problems, higher productivity and more cost-effective printing.
  • - Enjoy low maintenance, trouble-free printing with HP 641A LaserJet Toner Cartridges. Interactive system technology in HP toner cartridges and your printer makes HP supplies easy to order, install and maintain.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 641A Cyan Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 641A Cyan Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

641A Cyan Original LaserJet Toner Cartridge
More>>>
HP 641A Cyan Original LaserJet toner cartridge 1 pc(s):
The official description of HP 641A Cyan Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Users in small and medium businesses, users in large businesses and enterprise environments who want to produce professional quality colour laser documents.
Get the best results out of your HP Color LaserJet printing system. Chemically-grown toner formulas in HP 641A LaserJet Toner Cartridges work with your printer to deliver accurate, consistent colour and reliable, cost-effective performance.

Short summary description HP 641A Cyan Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 641A Cyan Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 641A Cyan Original LaserJet Toner Cartridge, 8000 pages, Cyan, 1 pc(s)

Long summary description HP 641A Cyan Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 641A Cyan Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 641A Cyan Original LaserJet Toner Cartridge. Colour toner page yield: 8000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 4600, 4650
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
8000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
C9721A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
16%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
147 mm
Depth
390 mm
Height
247 mm
Weight
1.4 kg
Packaging data
Package dimensions (WxDxH)
390 x 147 x 247 mm
Package width
390 mm
Package depth
147 mm
Package height
247 mm
Package weight
1.9 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1176 x 978 x 1126 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1137 mm
Maximum number of stacking cartons
16 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
165 g
Pallet weight (EU)
140 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
16 pc(s)
Master (outer) cases per pallet
64 pc(s)
Products per pallet
64 pc(s)
Products per pallet (EU)
64 pc(s)
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)