X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9422A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9422A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736670821
Category :
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
print heads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:11:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 215794
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.standard statement: HP large-format printing material is guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects and is designed to resist paper jams when used correctly.
Long product name HP C9422A print head:
The short editorial description of HP C9422A print head
Yellow Printhead

Marketing text HP C9422A print head

:
The official marketing text of HP C9422A print head as supplied by the manufacturer
- Consistent colour accuracy and precise image detail. Long-life HP 85 Printheads work with dye-based Original HP 85 Colour Inks to produce standout results that are easy and reliable for an excellent value.
- Produce photo-quality images with precise detail and excellent gloss uniformity. Long-life HP 85 Printheads are designed together with dye-based Original HP inks in HP 85 Color Ink Cartridges to give you stand-out results.
- Save valuable time and realize ongoing savings with long-life HP 85 Colour printheads. This product means less time wasted on printing problems, higher productivity and more cost-effective printing.
- Enjoy low maintenance, trouble-free printing. HP 85 Colour Printheads are designed together with your printer. Interactive printing system technology makes HP supplies easy to install and maintain.
Short summary description HP C9422A print head:
This short summary of the HP C9422A print head data-sheet is auto-generated and uses the product title and the first six key specs.
HP C9422A, HP Designjet 30, 90, 130, Inkjet, Yellow, 5 - 40 °C, 10 - 80%, -40 - 60 °C
Long summary description HP C9422A print head:
This is an auto-generated long summary of HP C9422A print head based on the first three specs of the first five spec groups.
HP C9422A. Compatible products: HP Designjet 30, 90, 130, Print technology: Inkjet, Printing colours: Yellow. Package weight: 50 g. Package dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compatible products*
Other products that can be used with this product.
HP Designjet 30, 90, 130
Print technology
Indicates the method used to print by this product.
Inkjet
Printing colours
The colours that can be produced by the printer.
Yellow
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Weight & dimensions
Package weight
Weight of the packaged product.
50 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109.98 x 25.91 x 148.08 mm