X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
138 Photo Inkjet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9369HE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160180670
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:14:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24234
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name HP 138 Photo Inkjet:
The short editorial description of HP 138 Photo Inkjet
138 Photo Inkjet Print Cartridge

Marketing text HP 138 Photo Inkjet

:
The official marketing text of HP 138 Photo Inkjet as supplied by the manufacturer
This advanced photo cartridge – part of HP’s 6- and 8-ink printing systems – works together with other HP cartridges to provide crisp, true-to-life colour for vibrant, professional-quality photos that resist fading for generations.
Short summary description HP 138 Photo Inkjet:
This short summary of the HP 138 Photo Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.
HP 138 Photo Inkjet, Black, Light cyan, Light magenta, Inkjet, 0 - 40 °C, 15 - 35 °C, 20 - 80%
Long summary description HP 138 Photo Inkjet:
This is an auto-generated long summary of HP 138 Photo Inkjet based on the first three specs of the first five spec groups.
HP 138 Photo Inkjet. Printing colours: Black, Light cyan, Light magenta, Page yield: 130 pages, Print technology: Inkjet. Package width: 14.1 cm, Package depth: 11.3 cm, Package height: 3.7 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black, Light Cyan, Light magenta
Page yield
How many pages can be produced.
130 pages
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
14.1 cm
Package depth
The distance from the front to the back of the packaging.
11.3 cm
Package height
The distance from the top to the bottom of the packaging.
3.7 cm
Package weight
Weight of the packaged product.
90 g
Brand
Image
Product code
Product
Stock
Price from
HP 135
HP 135
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C8766HE
135
USD 33.65
(excl. VAT)
USD 33.65(incl. VAT)
HP 132 Black
HP 132 Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C9362HE
USD 20.52
(excl. VAT)
USD 20.52(incl. VAT)
HP 134 Tri-color
HP 134 Tri-color
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C9363HE
USD 49.99
(excl. VAT)
USD 59.99(incl. VAT)
HP 136 Tri-color
HP 136 Tri-color
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C9361HE
USD 26.70
(excl. VAT)
USD 26.70(incl. VAT)
HP 129 Black
HP 129 Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C9364HE
USD 29.31
(excl. VAT)
USD 29.31(incl. VAT)