X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
344
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9363EE show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160180434 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Oct 2016 14:14:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 247717
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 344:
The short editorial description of HP 344
HP 344 Tri-colour Inkjet Print Cartridge with Vivera Inks

Marketing text HP 344

:
The official marketing text of HP 344 as supplied by the manufacturer
This high yield cartridge provides rich, lifelike colour for vibrant, professional-quality graphics and photos that resist fading for generations 2. It also works together with your HP printer to deliver a range of Smart printing benefits 1.

Features

- Produce attention-grabbing charts and graphics and bright, rich photos with excellent colour saturation. A central part of HP’s inkjet colour printing system – can be used with other HP print cartridges to deliver 4-, 6- or 8-ink printing.
- High capacity, long-lasting cartridge design means fewer cartridge changes and greater productivity. Smart printing technology[1] ensures easy set-up, reliable performance and great quality printing throughout the lifetime of the cartridge.
- Print photos with exceptional fade resistance and make sure those moments stay as vivid as the day you captured them. Proprietary inks specially formulated for this cartridge to provide superior fade resistance on HP Premium Plus photo papers.
Short summary description HP 344:
This short summary of the HP 344 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 344, Cyan, Magenta, Yellow, 10 - 70%, -15 - 35 °C, HP Deskjet 460c/cb/wbt/wf, Deskjet 5740, 5745, 5940, Deskjet 6520, 6540, 6540d, 6620, 6840, 6940, 69, Tri-color, -40 - 60 °C
Long summary description HP 344:
This is an auto-generated long summary of HP 344 based on the first three specs of the first five spec groups.
HP 344. Printing colours: Cyan, Magenta, Yellow, Capacity: 14 ml, Page yield: 560 pages. Package width: 14.1 cm, Package depth: 3.7 cm, Package height: 11.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Capacity
Maximum amount that something can contain.
14 ml
Page yield
How many pages can be produced.
560 pages
Compatible products*
Other products that can be used with this product.
HP Deskjet 460c/cb/wbt/wf, Deskjet 5740, 5745, 5940, Deskjet 6520, 6540, 6540d, 6620, 6840, 6940, 6980, 9800, 9800d, Deskjet D4160, Officejet H470/b/wbt, Officejet 6205, 6210, 6215, Officejet K7100, Officejet 7210, 7310, 7410, PSC 1600, 1610, PSC 2350, 2355, 2355p, Photosmart 325, 335, 375, 385, 422, 428, 475, Photosmart 2570, 2575, 2610, 2710, Photosmart D5160, Photosmart 8050, 8150, 8450, 8450gp, 8750, 8750gp, Photosmart Pro B8350
Quantity
The number of products there are.
1
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Print technology
Indicates the method used to print by this product.
Inkjet
Features
Package type
The type of product package e.g. box.
Blister
Ink drop
Ink drop size.
5 pl
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35°C
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 60°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
14.1 cm
Package depth
The distance from the front to the back of the packaging.
3.7 cm
Package height
The distance from the top to the bottom of the packaging.
11.3 cm
Package weight
Weight of the packaged product.
80 g
Brand
Image
Product code
Product
Stock
Price from
HP 51644ME ink cartridge
HP 51644ME ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
51644ME
USD 37.58
(excl. VAT)
USD 45.10(incl. VAT)
Pelikan 1 Refilled Head
Pelikan 1 Refilled Head
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
351586
USD 14.11
(excl. VAT)
USD 16.93(incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM
MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10009DK
 — 
MM Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM
MM Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10007DK
 — 
Wecare WEC1163 ink cartridge
Wecare WEC1163 ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
WEC1163
USD 18.80
(excl. VAT)
USD 22.76(incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM
MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10010DK
 — 
MM Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM
MM Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10008DK
 — 
Pelikan 2 Refilled Heads
Pelikan 2 Refilled Heads
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
351876
USD 25.16
(excl. VAT)
USD 30.20(incl. VAT)
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63340 channel partners already
Value Druckpatrone f/ HP-DeskJet 5740/6540
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5422
 — 
Pelikan 1 Refilled Head
Pelikan 1 Refilled Head
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
355256
 — 
Pelikan 1 Refilled Head
Pelikan 1 Refilled Head
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
355263
 — 
Pelikan 1 Refilled Head
Pelikan 1 Refilled Head
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
355300
 — 
Pelikan 1 Refilled Head
Pelikan 1 Refilled Head
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
355294
 —